The Fellowes® Office Suites™ Monitor Riser places your monitor at a comfortable viewing height to help prevent neck strain! Designed to support up to 80 lbs. and elevate monitor to maximize workspace. Height adjusts up to 2-½” (between 4” and 6-½”) for optimal viewing angle. Stow laptop underneath for in-office use and extra desktop space. Storage tray organizes business essentials for easy access. Non-skid rubber feet protects work surface from scratches or scuffs.
Note:
Item Number: 8031101
UPC Code: 043859470976
Item H x W x D (cm): 10.64 x 50.48 x 35.72
Colour: Black/Silver
Material Type: HPS
Warranty: 1 Yr LImited