My Passport Ultra 3 TB USB 3.0 Secure Portable Drive With Auto Backup

Secure and dependable, My Passport Ultra can be trusted to safeguard your private files with 256-bit AES hardware encryption and WD Backup automatic backup software combined with the precision mechanics of a WD drive.

Secure and dependable
Trust My Passport Ultra to help protect your precious memories and confidential files. You can set an optional password to activate 256-bit hardware encryption and add an extra layer of security for your private files. Because it’s hardware-based encryption, it won’t impact the speed of your transfers or slow down your computer.

Powerful, smart backup software
WD Backup is our most powerful backup software yet. It’s easier than ever to use and requires minimal system resources while it’s running. Set a backup schedule to automatically safeguard your files on a schedule that fits your life. WD Backup can also back up to your Dropbox account to provide another level of file protection.

Dropbox account and Internet connection required for cloud backup. Cloud services may be changed, terminated or interrupted at any time and may vary by country.

Sleek design with high capacity
With extreme capacities in the palm of your hand, My Passport Ultra is an ideal companion for your laptop or compatible tablets. Available in a range of exciting colors, you can find your favorite and complement your lifestyle.

Ultra-fast transfer rates
The power of USB 3.0 lets you access and save files in blazing-fast speed. Best of all, no separate power supply is needed.

Works great with Windows
Formatted NTFS to work right out of the box with Windows. Download the free Windows 8 app to easily discover the digital media stored on your My Passport Ultra drive. Can also be reformatted to work with Mac OS X.

You’re in control
Configure, manage and diagnose your drive with WD Drive Utilities. Run drive diagnostics, erase and format your drive, register your drive and more.

WD reliability
WD knows your data is important, so we build our drives to demanding requirements for durability, shock tolerance and long-term reliability. And for peace of mind, we back up our reliability with a 3-year limited warranty.

Manufacturer Part Number
WDBBKD0030BWT-NESN
EAN/UPC
0718037838113,718037838113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES AND MODELS
500 GB
Classic Black: WDBWWM5000ABK
Noble Blue: WDBWWM5000ABL
Wild Berry: WDBWWM5000ABY
Brilliant White: WDBWWM5000AWT

1 TB
Classic Black: WDBGPU0010BBK
Noble Blue: WDBGPU0010BBL
Wild Berry: WDBGPU0010BBY
Brilliant White: WDBGPU0010BWT

2 TB
Classic Black: WDBBKD0020BBK
Noble Blue: WDBBKD0020BBL
Wild Berry: WDBBKD0020BBY
Brilliant White: WDBBKD0020BWT

3 TB
Classic Black: WDBBKD0030BBK
Noble Blue: WDBBKD0030BBL
Wild Berry: WDBBKD0030BBY
Brilliant White: WDBBKD0030BWT

DIMENSIONS

500 GB
Height: 4.33 in (110 mm)
Depth: 0.62 in (15.84 mm)
Width: 3.21 in (81.6 mm)
Weight: 0.32 lb (0.15 kg)

1 TB
Height: 4.33 in. (110 mm)
Depth: 0.62 in. (15.84 mm)
Width: 3.21 in. (81.6 mm)
Weight: 0.34 lb (0.16 kg)

2 TB
Height: 4.33 in. (110 mm)
Depth: 0.83 in. (20.96 mm)
Width: 3.21 in. (81.6 mm)
Weight: 0.50 lb (0.23 kg)

3 TB
Height: 4.33 in. (110 mm)
Depth: 0.83 in. (20.96 mm)
Width: 3.21 in. (81.6 mm)
Weight: 0.50 lb (0.23 kg)

OPERATING SPECIFICATIONS
Data transfer rate1:
USB 3.0 up to 5 Gb/s (max)
USB 2.0 up to 480 Mb/s (max)
Operating temperature: 5°C to 35°C
Non-op. temperature: –20°C to 65°C

SYSTEM COMPATIBILITY
Windows 8 or higher, Windows 7, Windows Vista ®

LIMITED WARRANTY

  • 3 years [USA, Canada, Latin America]
  • 3 years [Europe, Middle East, Africa, India]
  • 3 years [Asia Pacific, Thailand, Australia, New Zealand]

INTERFACE
  • USB 3.0
  • USB 2.0

KIT CONTENTS
  • Portable hard drive
  • USB cable
  • Quick Install Guide