This highly-portable adapter is the ideal travel companion for your Chromebook or Ultrabook laptop. This HDMI® to VGA adapter lets you connect your HDMI computer to a VGA display or projector. The versatile adapter features a discrete 3.5mm audio output for extracting stereo audio from your HDMI signal, and supports PC resolutions up to 1920x1200.
Versatile VGA compatibility
The adapter works with any HDMI equipped computer to add compatibility with VGA displays. Enabling VGA support on your Ultrabook™ or Chromebook™ means that you’ll have the connection options you need to use almost any boardroom projector or display.
Effortless setup and operation
The HDMI to VGA adapter doesn't require software or drivers, which saves you time and hassle when you need to make a quick connection. Plus, the adapter features a 3.5mm output which gives you the option to share the audio directly from your HDMI port.
Compact for maximum portability
This compact HDMI to VGA adapter is lightweight and portable, and easily fits into any laptop carrying bag. The adapter has also been engineered with low-power architecture, so you won't need to carry a bulky external power adapter, or find access to an electrical outlet while you're on the go.
This converter will not output digitally encrypted content.
The HD2VGAMICRA is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Adapter
Audio: Yes
Chipset ID: CH7101A-BF
QFN 40PIN SMD
Converter Type: Format Converter
Output Signal: VGA
Ports: 1
Performance
Audio Specifications: 2-channel stereo (3.5mm)
Maximum Digital Resolutions: 1900x1200 @ 60Hz
Supported Resolutions:
Widescreen(16/32 bit):
1920x1200, 1920x1080, 1680x1050, 1600x900, 1440x900, 1360x768, 1280x800, 1280x768, 1280x720
Standard(16/32 bit):
1600x1200, 1400x1050, 1280x1024, 1280x960, 1152x864, 1024x768, 800x600
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - HDMI (19 pin) Male Input
Connector B: 1 - VGA (15 pin; High Density D-Sub) Female Output, 1 - 3.5 mm Mini-Jack (3 Position) Female Output
Special Notes / Requirements
Note: This converter is not compatible with Mac computers that use Intel HD 4000 cards (Mac Mini), for specific support for these devices StarTech.com offers the [%product id="MCHD2VGA" text="Mac Mini to VGA adapter"%] (MCHD2VGA)
This converter will not output digitally encrypted content
Environmental
Humidity: 90% RH
Operating Temperature: 10°C to 40°C (50°F to 104°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Packaging Information
Shipping (Package) Weight: 0.8 oz [23 g]
What's in the Box
Included in Package: 1 - Compact HDMI to VGA adapter