Outdoor MIMO Antenna Kit ANT-3X3-5010

ANT-3x3-5010 is a kit of three omnidirectional antennas for use in 802.11ac and 802.11n MIMO mesh link and client access applications.

The kit contains three antennas - two vertical and one horizontal - which can be used as a 3x3 MIMO kit and provide coverage in the 4.9 - 5.875 GHz frequency band.

Manufacturer Part Number
ANT-3X3-5010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FREQUENCY/MAX GAIN

  • 4.9 - 5.875 GHz (10dBi)
POLARIZATION
  • Vpol antenna: linear, vertical 
  • Hpol antenna: linear, horizontal
BEAMWIDTH
  • E-plane: 8 degrees (Vpol antenna), 9.5 degrees (Hpol antenna)
  • H-plane: 360 degrees
IMPEDANCE
  • 50 ohms
MAXIMUM INPUT POWER
  • 10 Watts
VSWR (MINIMUM PERFORMANCE)
  • 2.0:1
DIMENSIONS
  • 495 x 25 x 25 (Vpol), 451 x 25 x 25 (Hpol) 
WEIGHT
  • 180g (Vpol), 180g (Hpol)
HOUSING 
  • Radome: Polycarbonate, UV, White
CONNECTOR 
  • N-type male (Note: RF cables not included)
OPERATING/STORAGE TEMPERATURE 
  • -40C to +70C (operating), -40C to +85C (storage)
MOUNTING STYLE 
  • Direct mount on AP or pole mount
INSTALLATION HARDWARE 
  • Pole mount kit included.