Dritta Slim Notebook Bag 13/14"

Tucano Milano Italy Dritta is a slim, compact bag sized to fit 13" and 14" notebooks and Ultrabook along with the MacBook 15" with Retina display, with practical organization for everything else you need to carry. Inside the main compartment there is a dedicated tablet compartment compatible with iPad and tablets. An internal fleece lined strap helps to carry and protect the equipment. The convenient front pocket offers a quick access to always keep your items on hand. Back flat compartment for newspaper, magazines or other essentials. Carrying options include shoulder strap or top handle.

  • Dedicated tablet compartment compatible with iPad and tablets
  • Convenient front organized pocket stores quick access items
  • Comfortable shoulder strap and padded handle for easy portability
  • Internal fleece lined strap to carry and protect your equipment
  • The luggage pass through on the back panel enables easy transport with rolling luggage

Manufacturer Part Number
BDR1314
EAN/UPC
8020252011403,0844668020327,844668020327
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU BDR1314

External Size (cm)40 x 30 x 7

Internal Size (cm)35,9 x 24,7 x 3,5 cm

Designed forNotebook 13'', Ultrabook 13'', Macbook Pro 15'', MacBook Pro 15” with Retina display, Notebook 14”

Materialpolyester