Premier Pro SP900 Solid State Drive

The Premier Pro SP900 SSD not only boasts impressive performance numbers, but also offers a competitive price advantage to those looking to upgrade. It is expanded capacity solid state drive which uses new optimized firmware to utilize greater storage capacity of the NAND Flash components drive. With superior NAND Flash, the Premier Pro SP900 reaches new levels of stability and performance, with a 7% increase in storage capacity over common SSDs in the market that use a SandForce controller.

High Speed, Full Capacity

The Premier Pro SP900’s maximum sequential read and write speeds are 555/535 MB per second, with maximum random 4k write speeds of 91,000 IOPS. Capacities of 64, 128 , 256 and 512GB make this drive an outstanding option for upgrading notebooks that are compatible with the SATA 6Gb per second specification.

Support Windows TRIM Command, accelerate data transfer performance

The Premier Pro SP900 SSD adopts specially selected Flash chips from reliable manufacturers, and supports the Windows TRIM command. The Windows TRIM optimization command can directly delete stored data in the Flash memory and release unused space (Free Blocks) to be used for system writes immediately. This results in more accelerated transfer and write performance for solid state drives, and is also effective in slowing down efficiency decline and depletion chances, maintaining effective operation and extending the life of the disk.
In both desktop and notebook computers, users will enjoy an unprecedented high-speed experience when they edit video, retouch large picture, and use computer drafting, reading and writing operations.

Desktop Pack 

Comes with a 3.5-inch conversion bracket to help you mount the SP900 when you are upgrading a desktop computer, allowing you to immediately enhance the performance and transmission speed of your operating system.

Manufacturer Part Number
ASP900S3-512GM-C
EAN/UPC
0842243007978,842243007978
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 64GB/128GB/256GB/512GB
NAND Flash: Synchronous Multi-Level Cell (MLC) NAND Flash Memory
Interface: SATA 6Gb/s
Form Factor: 2.5 inch
Dimensions (L x W x H): 100.45 x 69.85 x 7mm
Weight: 68g
Feature:
TRIM COMMAND SUPPORT
RAID SUPPORT
MAX 4K WRITE IOPS
 
Performance:


64GB Performance (ATTO) :
Read : Up to 545MB/s
Write : Up to 525MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 250MB/S 
Write : Up to 85MB/S
MAX 4K write IOPS up to 86K

128GB Performance (ATTO) :
Read : Up to 545MB/s
Write : Up to 535MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 270MB/S 
Write : Up to 130MB/S
MAX 4K write IOPS up to 91K

256GB Performance (ATTO) :
Read : Up to 545MB/s
Write : Up to 535MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 390MB/S 
Write : Up to 260MB/S
MAX 4K write IOPS up to 91K 

512GB Performance (ATTO)
Read : Up to 555MB/s
Write : Up to 535MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 490MB/s
Write : Up to 280MB/s
MAX 4K Write IOPS up to 30K

*Performance may vary based on SSD capacity, hardware test platform, test software, operating system and other system variables.


Operating Temp: 0°C ~ 70°C
Storage Temp: -40°C ~ 85°C
Shock Resistance: 1500G
Power Consumption: 0.8W Active(Typical) / 0.4W Slumber(Typical)
MTBF: 1,000,000 hrs
Warranty: 3 year
Accessories:

2.5” to 3.5” Bracket
7mm to 9.5mm holder
Acronis ATI HD 2013


Remark:

Actual usable space may be less than the total storage capacity listed due to Decimal measurement

used to represent usable capacity of the SSD