NE800M Superior Performance Earphones

Superior performance earphones

Designed for people that care about sound; these earphones include a brass sound nozzle to minimize vibration and optimize the sound. Coupled with an ultra-lightweight and durable carbon fiber chassis, the NE800M’s exceptional acoustic design brings out all of the detail in your music. These earphones are a substantial upgrade from those that come with your smartphone or music player and set the standard for premium portable sound.

Manufacturer Part Number
H1MF41148290
EAN/UPC
5055387629165
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Cable length
1.37 M

Driver unit 8.6mm

Impedance
16 Ohms

Maximum input power
10mW

Maximum input sound level
120dB S.P.L

Connections input
3.5mm (4-pole stereo)

Connections output
8.6mm driver Titanium coated diaphragm

In the box

Standard accessories
Carry case
3 pairs of single silicone earbuds (sizes S, M, L)
2 pairs of Comply™ Foam premium earphone tips (sizes M, L)