NE750M High Performance Earphones

High performance earphones

Designed for people that care about the sound; these earphones deliver exceptional acoustic design, superior quality components and an ultra-lightweight and durable chassis. They offer a substantial upgrade from those that come with your smartphone or music player and set the standard for premium portable sound.

Manufacturer Part Number
H1MF41147290
EAN/UPC
5055387629158
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Frequency response
20Hz - 20kHz

Sensitivity
113dB +/-3dB

Cable length
1.37 m

Driver unit
8.6mm

Impedance
16 Ohms

Maximum input sound level
120dB S.P.L

Connections input
3.5mm (4-pole stereo)

Connections output
8.6mm Briliance driver Titanium coated diaphragm

Weight and dimensions

Weight (kg)
0.014 (14g)

In the box

Standard accessories: Carry case
3 pairs of silicone earbuds (sizes S, M, L)