Turbo HD DVR

DS-9000HQHI-SH series DVR (Digital Video Recorder) is a new generation recorder developed by Hikvision independently which can connect HD analog/network cameras and Coaxitron cameras and provide powerful surveillance. Combined with multiple advanced technologies, such as audio and video encoding & decoding technology, embedded system technology, storage technology, network technology and intelligent technology. It can both work alone as a recorder and cooperate with other devices to build a comprehensive surveillance system.
The DS-9000HQHI-SH series DVR are widely applied in the areas of finance, public security, military, communication, transportation, education, etc..

Manufacturer Part Number
DS-9016HQHI-SH-20TB
EAN/UPC
0813908021707,813908021707
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input

Audio Input:: |: 16-ch
Video Compression:: |: H.264
Analog and HD-TVI video input:: |: 16-ch BNC interface (1.0Vp-p, 75 Ω)
Supported camera types:: |: 720P/25Hz, 720P/30 Hz, 720P/50 Hz, 720P/60 Hz, 1080P/25 Hz, 1080P/30 Hz, CVBS
IP Video Input:: |: 18-ch(up to 32-ch) Up to 5MP resolution
Video Input Interface:: |: BNC (1.0 Vp-p, 75Ω)
Audio Compression:: |: G.711u
Audio Input Interface:: |: RCA (2.0 Vp-p, 1 kΩ)

Video/Audio Output

VGA Output:: |: 1-ch, resolution: 
1920×1080P/60Hz,1280×1024/60Hz,1280×720/60Hz, 1024×768/60Hz
CVBS Output:: |: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
HDMI Output:: |: 1-ch
HDMI/VGA Output:: |: 1920 × 1080 / 60 Hz,1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz
Recording resolution:: |: Main stream: 1080P (non-real-time) / 720P / WD1/ VGA / 4CIF / CIF
Sub-stream: WD1(12fps) / 4CIF(12fps) / CIF / QCIF / QVGA
Frame Rate:: |: Main stream: 1/16 fps ~ Real time frame rate  
Sub-stream: 1/16 fps ~ Real time frame rate
Video Bit Rate:: |: 32 Kbps-10 Mbps
Stream Type:: |: Video/Video&Audio
Two-way Audio:: |: 1-ch (Audio out)
Audio Output:: |: 2-ch, RCA (Linear, 1KΩ, for VGA output and CVBS output respectively)
Audio Bit Rate:: |: 64kbps
Dual Stream:: |: Support
Synchronous Playback:: |: 16-ch

Network management

Remote connections:: |: 128
Network protocols:: |: TCP/IP, PPPoE, DHCP, EZVIZ Cloud P2P, DNS, DDNS, NTP, SADP, SMTP, SNMP, NFS, iSCSI, UPnP™, HTTPS

Hard Disk Driver

Interface Type:: |: 8 SATA interfaces for 8 HDDs; 1 eSATA interface
Capacity:: |: Up to 6 TB capacity for each disk
e-SATA Interface:: |: 1 eSATA interface

External Interface

Network Interface:: |: 2 RJ45 10M / 100M / 1000M adaptive Ethernet interfaces
USB Interface:: |: 3 USB2.0 interfaces
Serial Interface:: |: 1RS-485 interface, 1 RS-232 interface, 1 RS-485 keyboard interface
Alarm Input:: |: 16-ch
Alarm Output:: |: 4-ch

General

Power Supply:: |: 100 ~ 240VAC, 47 ~ 63Hz
Consumption:: |: ≤ 65W(without hard disks)
Working Temperature:: |: -10 ºC ~+55 ºC (14 ºF ~ 131 ºF)
Working Humidity:: |: 10% ~ 90%
Chassis:: |: 19-inch rack-mounted 2U chassis
Dimensions:: |: 445 × 470 × 90 mm (17.5 × 18.5 × 3.5 inch)
Weight:: |: ≤8Kg (17.6 lb) (without hard disks)