Surveillance Camera

Manufacturer Part Number
DS-2CE16D1T-AVFIR3
EAN/UPC
0813908020601,813908020601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/2.7" progressive scan
Signal System:: |: NTSC
Effective Pixels:: |: 1930 (H) x 1088 (V)
Min. Illumination:: |:  0.14 lux @ (ƒ/1.4, AGC on), 0 lux with IR
Shutter Time:: |: 1/25 (1/30) s to 1/50,000 s
Lens:: |: 2.8 mm to 12 mm @ f/1.4 
Lens Mount:: |: ⌀14
Day & Night:: |: IR cut filter
Synchronization:: |: Internal synchronization
Video Frame Rate:: |: 1080p @ 30 fps
HD Video Output:: |: 1 TurboHD output
S/N Ratio:: |: More than 52 dB
Menu Camera ID:: |: On/off (0 to 255)
AGC:: |: Supported
D/N Mode:: |: Color/BW/auto/EXT
White Balance:: |: Auto/user/push/8000K/6000K/4200K/3000K
Privacy Mask:: |: On/off, maximum 2 zones
Motion Detection:: |: On/off, maximum 4 zones
BLC:: |: Supported
Anti-flicker:: |: On/off
Functions:: |: Digital noise reduction, mirror
General Working Temperature/Humidity:: |: -40° C to  60° C (-40° F to 140° F) 
Humidity 90% or less (non-condensing)
Power Supply:: |: 12 VDC, 24 VAC
Power Consumption:: |: Maximum 6 W
Weather Proof Ratings:: |: IP66
IR Range:: |: Up to 40 meters
Communication:: |: Up-the-Coax, Hikvision-C
Dimensions:: |: 92 mm × 84.8 mm × 269.6 mm (3.62" × 3.34" × 10.6")
Weight:: |: 690 g (1.52 lbs)