Smart-UPS 1000VA 230V Tower with 6 Year Warranty Package

Over 20 million units sold - the UPS you can trust
Smart-UPS™ are trusted by millions of IT professionals throughout the world to protect equipment and critical data from costly interruptions by supplying reliable, network-grade power reliably and efficiently. Available in a variety of forms factors and classes (entry level, standard and extended run), there is a model for nearly every application and budget. Standard models are the most popular UPS in the world for business servers, storage and network devices and have long been considered the benchmark for reliability and manageability. Entry level Smart-UPS models are an economical choice for small and medium businesses looking to protect small networking devices, point-of-sale (POS) equipment and entry level servers. The extended run models accept external battery packs for long runtime to power critical servers, security and communication systems through outages that could last hours.

Manufacturer Part Number
SMT1000I-6W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

Output Power Capacity: 700 Watts / 1000 VA

Max Configurable Power: 700 Watts / 1000 VA

Nominal Output Voltage: 230V

Output Voltage Note: Configurable for 220 : 230 or 240 nominal output voltage

Output Voltage Distortion: Less than 5% at full load

Output Frequency (sync to mains): 47 - 53 Hz for 50 Hz nominal, 57 - 63 Hz for 60 Hz nominal

Other Output Voltages: 220, 240

Topology: Line Interactive

Waveform Type: Sine wave

Output Connections:

(8) IEC 320 C13 :
(2) IEC Jumpers :

Input

Nominal Input Voltage: 230V

Input Frequency: 50/60 Hz +/- 3 Hz (auto sensing)

Input Connections: IEC-320 C14 :

Input voltage range for main operations: 160 - 286V

Input voltage adjustable range for mains operation: 151 - 302V

Other Input Voltages: 220, 240

Batteries & Runtime

Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof

Typical recharge time: 3 hour(s)

Replacement Battery: RBC6

RBC™ Quantity: 1            

Communications & Management

Interface Port(s): SmartSlot, USB

Available SmartSlot™ Interface Quantity: 1

Control panel: Multi-function LCD status and control console

Audible AlarmL Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm

Emergency Power Off (EPO): Optional

Surge Protection and Filtering

Surge energy rating: 459 Joules

Filtering: Full time multi-pole noise filtering : 0.3% IEEE surge let-through : zero clamping response time : meets UL 1449

Physical

Maximum Height: 219.00 mm

Maximum Width: 171.00 mm

Maximum Depth: 439.00 mm

Net Weight: 18.86 KG

Shipping Weight: 22.77 KG

Shipping Height: 376.00 mm

Shipping Width: 328.00 mm

Shipping Depth: 595.00 mm

Color: Black

Units per Pallet: 12.00

Environmental

Operating Environment: 0 - 40 °C

Operating Relative Humidity: 0 - 95%

Operating Elevation: 0-3000 meters

Storage Temperature:-15 - 45 °C

Storage Relative Humidity: 0 - 95%

Storage Elevation: 0-15000 meters

Audible noise at 1 meter from surface of unit: 41.00 dBA

Online Thermal Dissipation: 100.00 BTU/hr

Conformance

Regulatory Approvals: C-tick, CE, EN 50091-1, EN 50091-2, VDE

Standard Warranty: 6 years (requires registration)

Sustainable Offer Status

RoHS: Compliant

REACH: REACH: Contains No SVHCs