NVIDIA GeForce GTX 980 Ti Superclocked+ ACX 2.0+ Graphic Card

Introducing the EVGA GeForce GTX 980 Ti. Accelerated by the groundbreaking NVIDIA Maxwell architecture, GTX 980 Ti delivers an unbeatable 4K and virtual reality experience. With 2816 NVIDIA CUDA Cores and 6GB of GDDR5 memory, it has the horsepower to drive whatever comes next. In fact, the EVGA GeForce GTX 980 Ti provides 3x the performance and 3x the memory of previous-generation cards. You can now take on even the most challenging games at high settings for a smooth, ultra high-definition, 4K experience.

This card also features EVGA ACX 2.0+ cooling technology. EVGA ACX 2.0+ brings new features to the award winning EVGA ACX 2.0 cooling technology. A memory MOSFET Cooling Plate (MMCP) reduces MOSFET temperatures up to 13%, and optimized Straight Heat Pipes (SHP) reduce GPU temperature by an additional 5C. ACX 2.0+ coolers also feature optimized swept fan blades, double ball bearings and an extreme low power motor, delivering more air flow with less power, unlocking additional power for the GPU.

Manufacturer Part Number
06G-P4-4995-KR
EAN/UPC
0843368036362,843368036362,4250812409553
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Base Clock: 1102 MHZ
  • Boost Clock: 1190 MHz
  • Memory Clock: 7010 MHz Effective
  • CUDA Cores: 2816
  • Bus Type: PCI-E 3.0
  • Memory Detail: 6144MB GDDR5
  • Memory Bit Width: 384 Bit
  • Memory Speed: 0.28ns
  • Memory Bandwidth: 336.5 GB/s