NVIDIA GeForce GTX 980 Ti Superclocked Graphic Card

Introducing the EVGA GeForce GTX 980 Ti. Accelerated by the groundbreaking NVIDIA Maxwell architecture, GTX 980 Ti delivers an unbeatable 4K and virtual reality experience. With 2816 NVIDIA CUDA Cores and 6GB of GDDR5 memory, it has the horsepower to drive whatever comes next. In fact, the EVGA GeForce GTX 980 Ti provides 3x the performance and 3x the memory of previous-generation cards. You can now take on even the most challenging games at high settings for a smooth, ultra high-definition, 4K experience.

Manufacturer Part Number
06G-P4-4992-KR
EAN/UPC
0843368036409,843368036409,4250812409584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance
NVIDIA GTX 980 Ti
2816 CUDA Cores
1102 MHz Base Clock
1190 MHz Boost Clock
194GT/s Texture Fill Rate
Memory
6144 MB, 384 bit GDDR5
7010 MHz (effective)
336.5 GB/s Memory Bandwidth
Interface
PCI-E 3.0 16x
DVI-I, DisplayPort, DisplayPort, DisplayPort, HDMI
Resolution & Refresh
Max Monitors Supported: 4
240Hz Max Refresh Rate
Max Analog : 2048x1536
Max Digital : 4096x2160
Dimensions
Height: 4.376in - 111.15mm
Length: 10.5in - 266.7mm
Width: Dual Slot
Operating System Support
Windows 8 32/64bit
Windows 7 32/64bit
Windows Vista 32/64bit
Requirements
Minimum of a 600 Watt power supply.
An available 6-pin PCI-E power connector and an available 8 pin PCI-E power connector
Total Power Draw : 250 Watts