SX-ND-4350WAN Wireless Interactive Display and Access Point

SX-ND-4350WAN is a robust and secure wireless access point designed for education. It also allows you to connect to an interactive display or projector wirelessly. The SX-ND-4350WAN allows lessons and presentations to become an interactive experience. Real time active interaction in a class can be realized with no cables for connection necessary between those devices. Teachers and presenters no longer need to stand still while presenting on an interactive display, and the instructor’s preferred style of walking and interactivity can be realized from anywhere in the room.

Manufacturer Part Number
SX-ND-4350WAN(US)
EAN/UPC
0815608001539,815608001539
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: SX-ND-4350WAN

Wired LAN: Auto MDIX - (Automatic recognition) - 10BASE-T/100BASE-TX/1000BASE-T

Wireless LAN: (WLAN) IEEE802.11a/​​b/g/n, Silex Mini-PCI Express 2x2 Wireless Module (SX-PCEAN)

Transmission Method: 

  • IEEE802.11a 5GHz (modulation method: OFDM)
  • IEEE802.11b 2.4GHz (modulation method: DS-SS)
  • IEEE802.11g 2.4GHz (modulation method: OFDM)
  • IEEE802.11n (modulation method: OFDM)
    • MIMO (Multiple Input Multiple Output)
    • A-MPDU and A-MSDU of Aggregation function
    • HT20/HT40 mode (high-throughput mode)

Radio Wave Output Setting: 20 stages can be set at an interval of 5% from 5% to 100% for increased security and interference avoidance

Bandwidth Control: QoS

Maximum Wireless Clients: 56

Multi-SSID: 2

Wireless Security Authentication: Open, Shared, WPA-PSK, WPA2-PSK, WPA/WPA2-PSK (MIX) mode, 802.1x, WPA-Enterprise, WPA2-Enterprise, WPA/WPA2-Enterprise (MIX) mode

Smart Wireless Setting push button, PIN cord, Supported external registrar

Wireless Security Encryption: AES, TKIP, AUTO, WEP (64/128bit)

Security: MAC Address Filter, Kensington Lock feature, Stealth SSID, Privacy Separator

External interface port:

  • RJ-45
  • Hi-Speed ​​USB2.0 (A type) × 2 port
  • HDMI

OS support:

  • Windows 7/8/8.1 (32/64 Bit)

Display functions:

  • Maximum resolution: Full HD (1920 x 1080)
  • Mirror mode (reproduction)

LED: CONNECT, ALERT, STATUS, LINK
Configuration: Web browser
Program Utilities: NetDA Manager / SX-Virtual Link
Storage Conditions:

  • Temperature: -10°C to 50°C
  • Humidity: 20% to 90% RH (non condensation)

Operating Conditions:

  •  Temperature: 0°C to 40°C
  • Humidity: 20% to 80% RH (non condensation)

Regulatory Compliance: FCC, IC, CE, VCCI
Physical Dimensions:

  • 120mm x 155mm x 32mm (excluding antenna)
  • Weight 260 g 

Power Supply: 100-120V VAC, 50/60 Hz
Maximum power consumption: 5 VDC, 2.5A
Included items:

  • Main unit
  • Power supply
  • Rubber feet (4 pcs.)
  • CD-ROM, setup instructions
  • GPL notication
  • Warranty card

Option: Mounting bracket (VESA compliant) or Stand