Charge & Sync Flip 3.3ft (1m) - Pink, Reversible USB to Lightning Cable

Charge and Sync Lightning Cable

Designed as a replacement for factory Apple® Lightning cables or as an additional cable to keep in the office, car, backpack or briefcase, IOGEAR's super flexible Charge & Sync Flip™ Reversible USB to Lightning cables meet or exceed OEM cable standards for performance without being stiff or difficult to coil. High-grade materials enable thinner construction and make for a non-bulky, tangle-free cable.

Our Lightning cables are compatible with all Apple USB chargers, computer USB ports and aftermarket USB chargers with built-in compatibility for iPod® / iPhone® / iPad®. All of IOGEAR's Lightning cables are Apple MFi certified to work with every device compatible with the original Apple supplied cable, including the new iPhone 6 and iPhone 6 Plus. Non-certified cables can have out-of-spec connectors and imitation processors which can damage your device, so always makes sure you a purchasing an actual Apple Authorized cable like the those available from IOGEAR!

Reversible USB

Ever get frustrated with fumbling around with your USB connector because you plugged it in the wrong side? Well, worry no more with IOGEAR's Charge & Sync Flip™ cables. These cables feature a reversible USB Type A connector which allows you to easily plug in the USB no matter which side you plug it in. No more looking at the connector and messing with it - simply plug and go!

Colors to Match Your Style

The Charge & Sync Flip™ comes in four fun and vibrant colors: Green, Blue, White, and Pink. Whether it's your favorite color or simply because it matches the color of your phone, our Charge and Sync Flip™ cables are sure to show off your style and individuality.

Manufacturer Part Number
GRUL01-PK
EAN/UPC
0881317513236,881317513236
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317513236

Function: GRUL01-PK

Cable Length: 3.3ft (1m)
Cable Type: USB Type A to Lightning Connector

Connectors
USB: Reversible Type A Male

Dimensions: GRUL01-PK

POP Information
10'' Peg Hook: 7
6'' Peg Hook: 5

Unit Dimensions
Height: 0.25" (0.635cm)
Depth: 0.56" (4.42cm)
Length: 40.75" (103.5cm)

Inner Pack
Width: 8.13" (20.65cm)
Height: 6.63" (16.84cm)
Depth: 4.75" (12.07cm)
Inner Pack Qty.: 6

Unit Package Dimensions
Width: 4.38" (11.13cm)
Height: 5.88" (14.94cm)
Depth: 1.25" (3.18cm)

Master Carton
Width: 16.88" (42.88cm)
Height: 8.13" (20.65cm)
Depth: 10.5" (26.67cm)
Master Carton Qty.: 24

Weight
Master Carton Wt.: 4.95lbs (2.24kg)
Inner Pack Wt.: 1lbs (0.45kg)
Unit Pack Wt.: 0.15lbs (0.07kg)
Unit Wt.: 0.05lbs (0.02kg)