8 Channel 1080p NVR system with 4 HD IP Cameras & 1TB HDD

Power Over Ethernet

A single network cable directly connects each IP camera to the NVR, supplying both power and a video signal.

Quick Remote Access

Connect your tablet or smartphone to your IP cameras or NVRs with a quick scan of the code.

720p HD Real-Time

Capture high-definition 720p HD video, three times higher than standard analog cameras.

Manufacturer Part Number
ZM-SS88B2B8-4S-1TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Video Input/ output
IP video input: 8 channel IP camera inputs
VGA output: 1 channel
CVBS output: Not supported
HDMI output: 1 channel
Recording resolution: 1080p
Compression: H.264
Record rate: 200fps
Multi screen display: 1024×768@60Hz, 1280×1024@60Hz, 1920×1080@60Hz, 1280×720@60Hz,1366×768@60Hz
Record Mode: Normal Recording / Intelligent Recording (Motion Detected & External Alarm I/O Triggered Recording Pre-Enabled in Both)
Playback: Fast forward / Rewind / Slow play

Audio Input/ output
Audio compression: Not supported
Audio output: Not supported

Hard Disk
Drive Interface type: 2Ch-SATA:1Ch 3.5’or 2Ch 2.5’
Capacity: Up to 4TB

External Interface
Network interface: 1 RJ45 10M/ 100M self-adaption & 8 independent 10/ 100 Mbps ethernet interfaces
USB interface: 2 USB 2.0 interfaces
Alarm inputs/output: 4 channel sensor inputs / 1 channel alarm output

General
Application support: Remote configuration, video browse, local recording, local and remote playback
Motion detection: Yes
Protocol support: TCP / IP, UDP, DNS / DDNS, SMTP,UPNP, DHCP, HTTP, P2P
Alarm: Support remote notification
Operating system: Linux based
Smart phone: iOS v.6 or newer, Android v.2.3 or newer
Power supply: DC19V, 3A
sPoE ports: 8
Power consumption: <50W
Operating temperature: 0 °C to 40 °C
Dimensions: 290(11.4) × 231(9.1) × 43(1.7)
Weight: lbs
Language: 11 languages (Chinese * English * Czech * Japanese * German * Russian * Spanish * French * Italian * Portuguese * Arabic)

ZM-SS88B001-S

Camera
Image sensor: 1080p color sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
Lens: 3.6mm
Angle of view (diagonal): 77 degree
IR distance: Night visibility up to 20m
Day & night: Electronic (IR-CUT filter with auto switch)

Compression
Standard Video compression: H.264
Bit rate: 16Kbps~2Mbps
Dual stream: Yes

Image
Image resolution: 1080p
Frame rate: 25fps Real-time
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, saturation

Network
Alarm trigger: Intelligent motion detection
Alarm action: E-mail alarm, video record
Network protocols: TCP/IP, UDP, DNS/ DDNS, SMTP, UPNP, DHCP, HTTP, and P2P
Security: User authentication, software encryption

Interface
Communication interface: RJ45 10 / 100M self-adaptive

General
User management: Multi-lever user management, support up to 16 users
Weather proof: IP65
Operating temperature: 14°F~122°F / −10 °C to 50 °C
Color / Material: Black /Aluminum
Powered by: Simplified Power over Ethernet
Power consumption: 2W~4W
Weight: 0.794lbs

PC Monitor
Windows: XP / Win7
IE: 7.0 / 8.0 / 9.0 / 10.0 / 11.0, Please use IE 7.0 / 8.0 /9.0 for Win 8

Mobile Monitor
Mobile App: Zsight
Android support: v.2.3 or newer
iOS support: v.6 or newer