Power Over Ethernet
A single network cable directly connects each IP camera to the NVR, supplying both power and a video signal.
Quick Remote Access
Connect your tablet or smartphone to your IP cameras or NVRs with a quick scan of the code.
720p HD Real-Time
Capture high-definition 720p HD video, three times higher than standard analog cameras.
Note:
Video Input/ output
IP video input: 8 channel IP camera inputs
VGA output: 1 channel
CVBS output: Not supported
HDMI output: 1 channel
Recording resolution: 720p
Compression: H.264
Record rate: 200fps
Multi screen display: 800×600@60Hz、1366×768@60Hz、1024×768@60Hz、1280×1024@60Hz、1920×1080@60Hz、1280×720@60Hz
Record Mode: Normal record/Intelligent record/Motione dectection
Playback: Fast forward / Rewind /Slow play/Digital Zoom
Audio Input/ output
Audio compression: Not supported
Audio output: Not supported
Hard Disk Drive
Interface type: 1 SATA (3.5")
Capacity: Up to 4TB
External Interface
Network interface: 1 RJ45 10M/ 100M self-adaption & 8 independent 10/ 100 Mbps ethernet interfaces
USB interface: 2 USB 2.0 interfaces
General
Application support: Remote configuration, video browse, local recording, local and remote playback
Motion detection: Yes
Protocol support: TCP / IP, UDP, DNS / DDNS, SMTP,UPNP, DHCP, HTTP, P2P
Alarm: Support remote notification
Smart phone: iOS v.6 or newer, Android v.2.3 or newer
Power supply: DC19V, 4A
sPoE ports: 8
Power consumption: <12W (Without hard disks)
Operating temperature: −0 °C to 40 °C
Dimensions: 220mm × 205mm × 42mm (8.6" × 8.1" × 1.7")
Weight: 1.53lbs
Language: 11 languages (Chinese * English * Czech * Japanese * German * Russian * Spanish * French * Italian * Portuguese * Arabic)
ZM-SS78D001-S
Camera
Image sensor: 720p color sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
Lens: 2.8mm
Angle of view (diagonal): 81 degree
IR distance: Night visibility up to 20m
Day & night: Electronic (IR-CUT filter with auto switch)
Compression Standard
Video compression: H.264
Bit rate: 16Kbps~2Mbps
Dual stream: Yes
Image
Image resolution: 720p (1280*720) , VGA (640*480) , QVGA (320*240)
Frame rate: 25fps
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, saturation
Network
Alarm trigger: Intelligent motion detection
Alarm action: E-mail alarm, video record
Network protocols: TCP/IP, UDP, DNS/ DDNS, SMTP, UPNP, DHCP, HTTP, and P2P
Security: User authentication, software encryption
Interface
Communication interface: RJ45 10 / 100M self-adaptive
General
User management: Multi-lever user management, support up to 16 users
Weather proof: IP65
Operating temperature: 14°F~122°F / −10 °C to 50 °C
Color / Material: White /Aluminum
Powered by: Simplified Power over Ethernet
Power consumption: 2W~4W
Weight: 0.794lbs
PC Monitor
Windows: XP / Win7
IE: 7.0 / 8.0 / 9.0 / 10.0 / 11.0, Please use IE 7.0 / 8.0 /9.0 for Win 8
Mobile
Monitor Mobile App: Zsight
Android support: v.2.3 or newer
iOS support: v.6 or newer