720p HD Pan Tilt WiFi Smart Home Camera

Enjoy the control and power of a Pan & Tilt(PT) camera with the convenience and clarity of IP technology from virtually anywhere. It is effective in areas where active surveillance is required, ideal for high placement in a building overlooking parking lots, entrances, stadiums, play grounds, courtyards as well as perched high indoors overlooking gathering areas, warehouses or long aisles.

Manufacturer Part Number
ZH-IZV15-WAC
EAN/UPC
0190355000012,190355000012,0889490001618,889490001618
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image sensor: 720p color sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
Lens: 2.8mm
Angle of view (diagonal): 80 degree
Pan&Tilt Rotation: Horizontal: 350°,Vertical: 85°
Day & night: Electronic (IR-CUT filter with auto switch)

Compression Standard:
Video compression: H.264
Audio compression: G.711
Bit rate: 16Kbps~2Mbps
Dual stream: Yes

Image:
Image resolution: 720p (1280*720), VGA (640*480), QVGA (320*240)
Frame rate: 30fps
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, chroma, saturation

Network:
Alarm trigger: Intelligent motion detection
Alarm action: E-mail notification, Video record, Snapshot, Upload to NVR
Network protocols: TCP/IP, UDP, DNS/ DDNS, SMTP, UPNP, DHCP, HTTP, etc.
Wireless: WIFI, 802.11 b/ g/ n
Supported OS: Microsoft XP/ Vista/ Win7/ Win8, Internet Explorer 7.0/ 8.0/ 9.0/ 10.0
Smart device: Android V2.3 or newer, iOS V6 or newer
Broadband Internet Connection: High speed broadband internet connection required
Security: User authentication, Software encryption

Interface:
Audio input: 1-ch internal MIC
Audio output: 1-ch 3.5mm audio interface
Communication interface: RJ45 10/ 100M self-adaptive
On-board storage: Built-in TF slot, Up to 64GB

General:
User management: Multi-lever user management, Support up to 16 users
Operating temperature: −10 °C to 50 °C
Color / Material: Ivory / Plastic
Power supply: DC 12V/ 1.5A
Power consumption: 3W~5W
IR distance: Night visibility up to 10m
Dimensions: 140 x 90mm (5.5" x 3.54")
Weight: 1.75lbs