720p Wireless Bullet IP Camera w/ 65ft IR Night Vision

Zmodo 720p HD H.264 Weatherproof Wireless IP Camera with Easy SmartLink Smartphone Setup

This 720p high definition wireless IP camera provides a complete, cost-effective network video surveillance solution, ideal for monitoring homes, small offices and retail businesses. Featuring a 720p color image sensor and a 3.6mm wide viewing angle lens, this compact camera is capable of delivering high-quality HD imagery in 720p.You can integrate this wireless camera with your network via a high-speed 802.11b/g connection.You also can easily add as many ip cameras as you want in the future to monitor multiple places. With our advanced Zviewer PC software, you can manage all these cameras together and view up to 8 cameras simultaneously in one screen.

Manufacturer Part Number
ZM-SS7AD001-W
EAN/UPC
0631922107333,631922107333
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image sensor: 720p Color Sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, chroma, saturation
WDR: Not supported
Day & night: Electronic (IR-CUT filter with auto switch)
IR distance: Up to 20m (65ft)

Lens:
Lens: 3.6mm
Angle of view: 62 degree

Image and compression standard:
Video compression: H.264
Image resolution: 720p (1280*720), VGA (640*480), QVGA (320*240)
Frame rate: 25fps
Bit rate: 16Kbps~2Mbps
Mutiple stream: Yes

Alarm:
Alarm trigger: Intelligent motion detection
Alarm action: E-mail alarm, video record

Network:
Network protocols: TCP/IP, UDP, DNS/ DDNS, SMTP, UPNP, DHCP, HTTP, and P2P
ONVIF: Not support
Wireless: WIFI, 802.11 b/g/n
Supported OS: Microsoft XP / Win7/ Win8, Internet Explorer 7.0/ 8.0/ 9.0/ 10.0
Supported mobile phone OS: Android 2.3 up, iOS 6.0 up
Security: User authentication, software encryption

Interface:
Communication interface: WIFI
On-board storage: Not supported

General:
Language: 11 languages
Weather proof: IP65
Operating temperature: −10°C to 50 °C
Color / Material: Black or White / Aluminum
Power supply: 5V 1A
Power consumption: 2W~4W
Dimensions: 66 × 60 × 99mm (2.6" × 2.4" × 3.9")
Weight: 1.14lbs