Core 36M

Designed for various sized Chromebooks yet versatile enough to support most tablets, laptops/hybrids and ultrabooks. Uses device manufacturer supplied AC power cord.

Manufacturer Part Number
CORE36MS-SPLOCK
EAN/UPC
0096633381326,096633381326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

POWER: AC: 12A
DIMENSIONS: Product: 25.25"W x 26.50"D x 41.39"H
Slots: 1.25"W x 14.75"D x 9.88"H
CAPACITY: 36 Devices
WEIGHT: Empty: 142 lbs
Full: 287 lbs1
1 Calculated based on an average laptop weight of 4.02 lbs.