MagConnect Edge M Cup Holder for Surface Pro 3

Mount your Surface Pro 3 in the car for ultimate convenience with the Cup Holder Mount from The Joy Factory. This innovative solution expands to fit most standard auto cup holders, so it is compatible with the widest range of automobiles. Great for looking up directions in the front seat or entertaining passengers in the back and the rugged, water-resistant case prepares you for your road trip adventures. The mount can also be utilized in a home theater chair cup holder to control streamed movies on the big screen.

Manufacturer Part Number
MWM108
EAN/UPC
0817713012103,817713012103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cup Holder Mount Specifications:

  • Material: Carbon Fiber
  • Weight: 1lbs.
  • Length: 5.375” arm, 4.875" arm
  • Base Diameter: 2.31" - 3.25"
  • Joints: 1 x spherical joint at base, 1 x spherical joint at tablet connection
  • Connection: MagConnect
  • Compatible with: Surface Pro 3

Case Specifications:

For case specifications select device.

Surface Pro 3