MagConnect Edge M Headrest for Surface Pro 3

Change the dynamic of your next road trip with a MagConnect Headrest Mount from The Joy Factory. Use your Surface Pro 3 as an in-car movie theater for long trips or type e-mails during your carpool to work. The Headrest Mount attaches easily to most standard headrest poles so that you can swivel the tablet anywhere you like, even between the front seats. The Mount can be attached to the middle or top section of the poles without affecting headrest adjustments. Proprietary MagConnect™ technology makes attaching your Surface Pro 3 a snap, for a secure connection every time and with the rugged, water-resistant case rest assured you will be ready for all of your adventures.

Manufacturer Part Number
MWM106
EAN/UPC
0817713013575,817713013575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications

  • Material: Carbon Fiber
  • Weight: 1 lbs.
  • Length: 6” arm x 1
  • Joints: 1 x small spherical joint at base, 1 x small spherical joint at tablet connection
  • Connection: MagConnect™
  • Compatible with: Surface Pro 3, Adjusts to any round surface maximum 0.75" and minimum 0.38"
  • Quick Start Guide

Case Specifications

For case specifications select device.

Surface Pro 3