Carbon Fiber Mount with Ultra-Slim Rugged Case

For an increasingly mobile workforce, a MagConnect Seat Bolt Mount will keep your Surface Pro 3 in the best position for easy access in your automobile and with the rugged, water-resistant case you can rest assured knowing your tablet is safe. The mount attaches easily to your car’s existing hardware and is compatible with a wide rage of makes and models. Adjusts to your preferred position, and folds away when not in use. For those who use mobile apps to navigate their on-the-go job, a Seat Bolt mount from The Joy Factory is the best tool to keep your Surface Pro 3 in view and keep you in the game.

Manufacturer Part Number
MWM105
EAN/UPC
0817713013568,817713013568
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications

  • Material: Carbon Fiber
  • Weight: 1.5 lbs.
  • Max Length: 22"
  • Joints: 1 x large spherical joint at base, 1 x 360° joint between arms, 1 x spherical joint at tablet connection
  • Connection: MagConnect™
  • Compatible with: Surface Pro 3
  • Quick Start Guide

Bracket Specification

  • 45° angle bracket
  • 90° angle bracket
  • 180° angle bracket