MagConnect Edge M Clamp for Surface Pro 3

Enjoy the most adjustable mount in the industry with a MagConnect Clamp Mount. This impressive mount attaches to flat surfaces, and extends two carbon fiber arms to mount your tablet in a wide variety of settings. This mounting solution is the ideal for both indoor and outdoor because it features our rugged, water-resistant case. From the nightstand to the factory floor, the MagConnect Clamp Mount stands apart from other mounts--it is the ultimate in protective, adjustable excellence in tablet mounting solutions.

Manufacturer Part Number
MWM103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Clamp Mount Specifications

  • Material: Carbon Fiber
  • Weight: 2.6 lbs.
  • Length: 8” arms x 2
  • Joints: small spherical joint at base x 1, 360° joint between arms x 1, small spherical joint at tablet connection x 1
  • Connection: MagConnect™
  • Compatible with: Surface Pro 3 
  • Fits flat surfaces up to 3" thick

Case Specifications

For case specifications select device.

Surface Pro 3