MagConnect Edge M Tripod for Surface Pro 3

More and more artists are experiencing the benefits of using a tablet for creating their artwork. Whether using your tablet on a tripod to take steady images or using with a mic stand as a sheet music replacement, keeping your tablet at the right height and angle is ergonomic, convenient, and multiplies what you can do with these magic devices. This solution is rugged, water-resistant giving you the freedom to reach new creative heights. It is perfect for both indoor and outdoor mobile photography and videography. A Tripod/Mic Stand mount uses the tools you already have. It fits all standard tripods and microphone stands.

Manufacturer Part Number
MWM101
EAN/UPC
0817713014145,817713014145
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications

  • Material: Carbon Fiber
  • Weight: less than 1 lb.
  • Length: 6" arm x 1
  • Joints: 1 x small spherical joint at base, 1 x small spherical joint at tablet connection
  • Connection: MagConnectâ„¢
  • Compatible with: Surface Pro 3, standard 1/4" 20 tripod connections, standard 5/8" 27 mic stands

Microphone Stand Installation

  • First attach microphone adapter to microphone stand.
  • Then attach microphone stand with adapter to mount base.