16-Port IP Based KVM Kit with USB KVM Cables (TAA)

16-Port IP Based KVM

The IOGEAR GCS1816i is an IP-based KVM switch that allows both local and remote operators to monitor and access multiple computers. Remote users access the switches over the Internet through a web browser using TCP/IP protocol. GCS1816i supports up to 64 user accounts and allows 32 concurrent user logins for a single-bus computer access. The Message Board, a built-in feature that resembles an Internet chat program, lets users communicate with each other. The ability to exchange information in real time allows users to manage the KVM switch and connected computers in a smooth and efficient manner.

The GCS1816i features many security tools such as the 128-bit SSL encryption for browser access and RC4 128-bit encryption for secure data transmission. GCS1816i also supports third party authentication such as RADIUS, LDAP, LDAPS, and MS Active Directory. In addition, IP and Mac filters provide added security against unauthorized access. The Log Server, a Windows-based administrative utility, records all the events that take place on the GCS816i and writes them to a searchable database.

Once logged in to GCS1816i, users can manage the computers via the virtual remote desktop window. Mouse DynaSync™ optimizes the remote and local cursors synchronization.

Additional USB KVM Cables (TAA Compliant)

This kit includes an additional 15 USB KVM cables (7 x 6ft, 8 x 10ft). Our custom-made cables are designed to provide the highest signal capacity with the lowest signal loss. This important technology produces the highest quality video output - even after long distance transmission or in the most electronically noisy environments such as server cabinets. IOGEAR's premium custom-made KVM cables guarantee optimum signal integrity for high-grade server needs. The keyboard and mouse cables are made of double-sealed 22-gauge wire and are neatly wrapped with a heavy-duty video cable for simplified connections.

Manufacturer Part Number
GCS1816IKITUTAA
EAN/UPC
0881317513465,881317513465
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Unit Dimensions

Height: 1.75" (4.45cm)
Depth: 6.25" (15.88cm)
Length: 17.00" (43.18cm)

Unit Package Dimensions

Height: 9.25" (23.50cm)
Depth: 4.5" (11.43cm)
Length: 21.5" (54.61cm)

Master Carton

Width: 22.3" (56.64cm)
Height: 15.1" (38.35cm)
Depth: 10.5" (26.67cm)
Master Carton Qty.: 3

Weight

Master Carton Wt.: 29.20lbs (13.26kg)
Unit Pack Wt.: 9lbs (4.08kg)
Unit Wt.: 6.1lbs (2.76kg)