DDA120 Powerful Integrated Digital Amp with Bluetooth Receiver

Powerful integrated digital amp with Bluetooth receiver

DDA120 was developed for one simple purpose: To allow you to enjoy music from any source in fantastic quality. Its diminutive size and elegant styling conceal a sophisticated amplifier capable of extracting every last detail and nuance from your music collection. The DDA120 builds on the success of its predecessor the critically acclaimed, multi award winning DDA100.

Manufacturer Part Number
DDA120 BLACK
EAN/UPC
0816924011189,816924011189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Power output
50W per channel (8Ohm) 75W per channel (4Ohm)
Peak power output
250W per channel
Maximum sampling rate
176.4
Bit resolution
24bits
Gain
Digital 11.625dB, Analogue 31dB
Frequency response
20Hz-20kHz, +/- 0.1dB
Sensitivity
Digital 0dB input, Analouge .047Vrms
Signal to noise ratio
>95dB A-wighted
Power supply
0.07% @ 15W
Power consumption
2W
Connector type
Output 4way speakers binding posts
Native bit rate
16,24
USB sampling rates
44.1,48,96kHz
SPDIF sampling rates
44.1,48, 88.2, 96, 176.4kHz
Connections input
Analogue RCA, USB2.0-B, S/PDIF coaxial 75Ohm, 2xToslink, 1xUSB-A expansion For BT receiver
Connections output
Toslink, Speakers posts L+R
Connections control
IR control

Compatibility

Supported HD audio
176.4/24

Weight and dimensions

Weight
2lb 10.3oz
Dimensions (W x H x D) (mm)
241 x 51 x 216

In the box

Standard accessories
IR remote control, Power cord, Manual

Colour

Color
Black