Inspiron 15 3000 15-3543 Notebook

Big entertainment. Bold features.

Get your hands on a versatile 15" laptop packed with features for an enjoyable multimedia experience. All at an affordable price.

With Windows 8.1 – for a smooth, versatile PC experience.

More ways to enjoy multimedia

Confident performance: From surfing the web to editing videos, you can take on your day-to-day tasks with the responsive power of up to 5th Gen Intel® Core™ processors. An available 2GB2 discrete graphics option allows you to complete more intensive tasks without sacrificing performance.

More ways to enjoy HD clarity: Kick back and watch your favorite shows, or connect to your favorite sites and more with a spacious HD screen that offers room for multiple viewers to share at once. Crisp details and vibrant colors shine through as you access videos, photos and more. Type, swipe and scroll on your Inspiron 15 with an optional HD Touch feature that makes interacting with your applications fun and easy.

Built-in DVD drive: Burn your favorite playlist, watch movies and load software with built-in DVD drive. Easily store high volumes of data on your DVDs for file archiving, or access new applications quickly.

Stay productive on the fly

Accomplish what you need to, where you need to : Meet your capable copilot. The sleek 15,6" Inspiron 15 is compact and always by your side.

Go the distance: Venture away from the power outlet with confidence. With long-lasting battery life, up to 7 hours, the Inspiron 15 (Intel®) isn’t finished until you are.

Room to spare : Save plenty of photos, videos and music with up to a 1TB hard drive, giving you plenty of room to archive without worry of limited space. The built-in media card reader makes it easy to transfer videos and photos from your camera while USB 3.0 lets you transfer files to external storage.

The forefront of touch technology

Choose the HD touch option for a truly interactive experience that maintains amazing detail and crisp, brilliant images. 

Your every tap, swipe and scroll is more responsive and accurate with a 10-finger capacitive touch screen. Capacitive touch feels more natural and fluid than optical touch because capacitive sensors are right under the screen, compared to optical touch which uses cameras in the bezel of the laptop. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Manufacturer Part Number
i3543-5752BLK
EAN/UPC
0884116165026,884116165026
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing 
    1 combo headphone / microphone jack

Optical Drive

  • Built-in DVD+/-RW
  • Air-bay option that removes DVD for weight savings

Power

Battery

  • Cylindrical 4 cell 40 WHr
A/C Adapter
  • 65 Watt AC Adapter

Camera

  • HD (720p) capable webcam, microphone

Wireless

  • 10/100 RJ-45 Ethernet network 
  • Dell Wireless-N 170x (1x1) + Bluetooth 4.0 
  • Optional external USB Modem
  • Wi-Fi Display Support (Wi-Fi Alliance)
Ports, Slots & Chassis

Dimensions & Weight

Non-Touch Screen
  • Height: 1.0” (25.6mm) / 15.0” (381.4mm) / 10.0” (267.6mm)
  • Starting at 5.3lbs (2.4 Kg)
Touch Screen
  • Height: 1.0” (26.6mm) / 15.0” (381.4mm) / 10.0” (267.6mm)
  • Starting at 4.8lbs (2.16 Kg)
External Chassis Connections
  • HDMI™ 1.4a, USB 3.0 (1), USB 2.0 (2), Security slot, Media Card (SD, SDHC, SDXC)
Keyboard
  • Full size spill-resistant keyboard
Touchpad
  • Multi-touch gesture-enabled pad with integrated scrolling

Dimensions

  • Height: 1.0" (25.6mm); 1.0" (26.6mm) with touch screen x Width: 15.0" (381.4mm) x Depth: 10.0" (267.6mm)Weight: Starting at 5.3lbs (2.4 Kg); 4.8lbs (2.16 Kg) with touch

Regulatory Compliance

  • E-Star 6 and EPEAT Silver
  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment