Inspiron 15-5558 Notebook

Packed with potential. Just like you.

Do every task better on a laptop with up to 5th Gen Intel® Core™ processors, a sharp 15.6" display and a built-in DVD drive.

Operating system
Available with Windows 8.1 — for a smooth, versatile PC experience.

Undeniable performance

Power player: Web pages, games and apps fire up fast with up to 5th Gen Intel® Core™ processors thanks to premium performance and stunning visuals.

Optional graphics: With available NVIDIA® GeForce® discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance. 

Sizable storage: With up to 1TB of space, you have plenty of room to store your photos, files and more.

Stay unplugged longer: Get going without worry. Great battery life means you cango longer in between charges.

Upscale style and personalization

Add text in the Upscale style and personalization module: S how off your personality with the sleek Inspiron 15. At less than 1" thin, this ultraportable laptop is made to impress with an attractive design and beautiful color options. Pop this PC in your bag and get going. Colors options are subject to regional availability.

Your mobile media center

Vivid color

With True Color, you can adjust color saturation to your personal preference. From rich and vibrant to more muted, tailor your display’s color temperature and tone to suit your needs.

Studio-quality sound

Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment

Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.

More features for more impact

Effortless productivity: Zoom, point and scroll through content quickly with the large precision touchpad. Keep going — even in the dark — when you upgrade to a backlit keyboard for better typing accuracy in low light.

Long-range WiFi: Choose the newest 802.11ac technology for fast WiFi across an extended range, which reduces buffering and allows you to enjoy surfing, streaming or chatting throughout your home. (Requires 802.11ac router; sold separately.)

Efficient data entry: Crunch numbers or navigate spreadsheets and documents quickly with a 10-digit numeric keypad.

The forefront of touch technology

Customize your Inspiron 15 without sacrificing screen quality. Choose HD or even higher-resolution Full HD touch for crisp, brilliant images and immersion into games and photos on your 15.6" display.

Your every tap, swipe and scroll is responsive and accurate with a capacitive touch screen that feels natural and fluid because sensors are right under the screen. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Essential accessories for your Inspiron 15 5000 Series laptop.

You can maximize the performance of your Inspiron 15 with Dell-recommended essential accessories. Look for these great products and more at checkout.

Dell Bluetooth Portable Speaker – AD211

Take your sound anywhere with a compact and portable wireless speaker that features a long-lasting rechargeable battery, Bluetooth 4.0 and NFC technologies.

Manufacturer Part Number
i5558-6429SLV
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 5th Generation Intel® Core™ i3-5005U Processor (3M Cache, 2.00 GHz)

Operating System

  • Windows 7 Professional English 64bit (includes Windows 8.1 Pro 64bit License and Media)

Memory3

  • 4GB Single Channel DDR3L 1600MHz (4GBx1)

Graphics Card

  • Intel® HD Graphics

Display

  • 15.6-inch HD (1366 x 768) Truelife LED-Backlit Display

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing 
    1 combo headphone / microphone jack

Hard Drive

  • Up to 500GB4 SATA hard drive

Support

  • 1 Year Accidental Damage Service
  • 2 Year Accidental Damage Service
  • 3 Year Accidental Damage Service
  • 4 Year Accidental Damage Service

Productivity Software

  • No Office License Included
  • Microsoft® Office Home and Business 2013
  • Microsoft® Office Professional 2013

Security Software

  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 36 Month Subscription
  • McAfee LiveSafe 30 Day Trial

Optical Drive

  • External DVD+/-RW option

Power

  • Battery
    4 Cell 40 WHr Prismatic Battery (standard)
    4 Cell 47 WHr Prismatic Battery (optional)

    A/C Adapter
    45 Watt AC Adapter
    65 Watt AC Adapter

Wireless

  • Dell Wireless-N 1707 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 3160 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 7265 + Bluetooth 4.0

Ports, Slots & Chassis

  • Camera
    Integrated Widescreen HD (720p) Webcam with Single Digital Microphone Integrated Widescreen HD (720p) Webcam with Dual Digital Microphone Array

    Dimension
    15 w/non-touch: Height: 0.92” (23.35mm) / Width: 13.58” (345mm) / Depth: 9.57” (243mm) Starting weight at 4.41 lb (2.00 Kg) with HD and 4-cell 40WHr 
    15 w/touch: Height: 0.93” (23.6mm) / Width: 13.58” (345mm) / Depth: 9.57” (243mm) Starting weight at 4.90 lb (2.22 Kg) with HD and 4-cell 40WHr

    External Chassis Connections
    HDMITM 1.4a, USB 3.0 (1), USB 2.0 (2), Kensington lock slot, Media Card (SD, SDHC, SDXC), 10/100 RJ-45 Ethernet network

    Keyboard
    Full size, spill-resistant keyboard 

    Software
    My Dell, Dropbox, PocketCloud, Dell Digital Delivery, Dell Backup & Recovery, Microsoft® Office 2013 trial, McAfee LiveSafe (30 day), Skype™5, FastAccess™ Anywhere

    Touchpad
    Multi-touch gesture-enabled pad with integrated scrolling

Regulatory

  • E-Star 6 and EPEAT Silver