Create lab-quality color photos and everyday documents in your HP Deskjet 2130, 2132, 3630, 3632; Envy 4520 All-in-One; Officejet 4650 and 3830 with this Original HP ink cartridge. Ensure that your printing is right the first time and every time. This cartridge is designed with fraud protection and smart low-ink alerts to deliver worry-free performance and consistent results you can count on. It also delivers up to twice the pages with Original HP XL inks vs. standard cartridges. Produce laser-quality documents with crisp text and sharp graphics that can make an impact and last for decades. High-yield ink cartridge delivers easy mobile printing and yields approximately 330 pages.
Note:
Color(s) of print cartridges
Tri-color
Page yield (colour)
330 pages
Page yield footnote
Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Ink drop
3.25 pl, 6.8 pl
Compatible ink types
Dye-based
Operating temperature range
59 to 90°F
Storage temperature range
-40 to 140°F
Operating humidity range
20 to 80% RH
Storage humidity
20 to 80% RH
Package dimensions (W x D x H)
4.49 x 1.43 x 4.51 in
Package weight
0.13 lb
Warranty
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box
Ink cartridge