ImageScan Pro 820i for Athena Users

Designed for healthcare.

The Space is at a premium in hospitals and practices. That's why the ImageScan Pro 820i is designed with a small footprint and collapsible document trays. It easily fits on crowded reception desks and back office environments.

Faster duplex scanning.

Scanning both sides of patient records and forms at up to 25 pages per minute, the Ambir ImageScan Pro 820i saves your hospital or practice valuable time. Load up to 50 sheets in the document feeder and the 820i does the rest.

TWAIN driver.

The Ambir ImageScan 820i comes with an enhanced TWAIN driver that ensures its compatibility with your athenahealth EMR or practice management system. You can plug it into any PC and start capturing documents and cards instantly.

Built for everyday use.

With Designed to handle serious workloads, the Ambir ImageScan Pro 820i is built with high-quality imaging hardware. It captures crisp images at up to 600 DPI time and time again. And to stand up to everyday use, it's built with a durable outer shell.

Manufacturer Part Number
DS820-ATH
EAN/UPC
0835345004525,835345004525
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Modes – Color: Input 48-bit, Output 24-bit; Grayscale: Input 16-bit, Output 8-bit; B/W: 1-bit

Optical Resolution – up to 600dpi

ADF Scanning Speed – 8 ppm/8 ipm (200 dpi, color mode, A4 Portrait)
25 ppm/50 ipm (200 dpi, grayscale/B&W mode, A4 Portrait)*

Scan Area – Max. 8.5” x 14” (216 x 356 mm) / Min 0.52” x 0.52” (13.2 x 13.2 mm)

ADF Capacity – 50 sheets (A4/Letter, 70 g/m2 or 18 lb.) 20 sheets (Business Cards)
Plastic Card, Max thickness under 1.2 mm**

Acceptable Paper – 14 to 28 lb. (50 to 105 g/m2) Weight for ADF:  : Power adapter – 24V dc, 0.75 A

Interface – USB 2.0 High Speed)

Image Sensor – Color Contact Image Sensor (CIS)

TWAIN Compliant

Dimensions – (L x W x H) 10.36” x 5.02” x 5.83” (263 x 127.5 x 148 mm)

Weight – 3.66 lbs. (1.66 Kg)

Windows 10, 8, Windows 7, Vista(32/64), XP(32/64), 2000 Compatible


Daily Duty Cycle
– 1500

Part Number
– DS820-ATH