Galaxy Tab A 8.0 | 4G

Seamless Storage

Enjoy worry free storage by expanding your capacity up to 128 GB, or utilise an additional 100 GB of space on Microsoft® OneDrive. Effortlessly drag and drop videos, photos and documents onto your Galaxy Tab A by simply connecting to your PC.

Clever Cameras

Capture and share with the clever cameras on the Galaxy Tab A. The Auto Focus and Continuous Shot features make it easier for you to take clearer pictures and videos. Skype™ chat using the front facing camera to stay in touch with your family and friends.

Free Premium Content and Services

Microsoft® Office® works as hard as you do. Review, edit and save changes in Microsoft® Word, PowerPoint and Excel. The Galaxy Tab A also includes a six-month subscription to The Economist, a 12-week subscription to the New York Times, and a monthly free e-book download via the Kindle for Samsung app.

Manufacturer Part Number
SM-T355YZWAXNZ
EAN/UPC
8806086976817
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OS:

  • Android

Display:
  • 8.0" (203.1mm)

Camera:
  • CMOS 5.0 MP

Network/Bearer:

  • Multi-SIM

    Single-SIM

  • SIM size

    Micro-SIM (3FF)

  • Infra

    2G GSM, 3G WCDMA, 4G LTE FDD, 4G LTE TDD

  • 2G GSM

    GSM850, GSM900, DCS1800, PCS1900

  • 3G UMTS

    B1(2100), B2(1900), B5(850), B8(900)

  • 4G FDD LTE

    B1(2100), B3(1800), B5(850), B7(2600), B8(900), B28(700)

  • 4G TDD LTE

    B40(2300)

Connectivity:

  • ANT+

    Yes

  • USB Version

    USB 2.0

  • Location Technology

    GPS, Glonass, Beidou

  • Earjack

    3.5mm Stereo

  • MHL

    No

  • Wi-Fi

    802.11 a/b/g/n 2.4+5GHz, HT40

  • Wi-Fi Direct

    Yes

  • Bluetooth Version

    Bluetooth v4.1

  • NFC

    No

  • Bluetooth Profiles

    A2DP, AVRCP, DI, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP

  • PC Sync.

    Smart Switch (PC version)

OS:

  • OS

    Android

Display:

  • Size (Sub Display)

    N/A

  • Technology (Main Display)

    TFT

  • Size (Main Display)

    8.0" (203.1mm)

  • Resolution (Main Display)

    1024 x 768 (XGA)

  • Color Depth (Main Display)

    16M

  • S Pen Support

    No

Processor:

  • CPU Speed

    1.2GHz

  • CPU Type

    Quad-Core

General Information:

  • Color

    SANDY WHITE

  • Form Factor

    Tablet

Memory:

  • RAM Size (GB)

    2 GB

  • ROM Size (GB)

    16 GB

  • Available Memory (GB)

    10.8 GB

  • External Memory Support

    MicroSD (Up to 128GB)

Camera:

  • Video Recording Resolution

    HD (1280 x 720)@30fps

  • Main Camera - Resolution

    CMOS 5.0 MP

  • Front Camera - Resolution

    CMOS 2.0 MP

  • Main Camera - Flash

    No

  • Main Camera - Auto Focus

    Yes

Sensors:

  • Sensors

    Accelerometer, Hall Sensor, RGB Sensor

Physical specification:

  • Dimension (HxWxD, mm)

    208.4 x 137.9 x 7.5

  • Weight (g)

    320

Battery:

  • Internet Usage Time(3G) (Hours)

    Up to 11

  • Internet Usage Time(LTE) (Hours)

    Up to 12

  • Internet Usage Time(Wi-Fi) (Hours)

    Up to 13

  • Video Playback Time (Hours)

    Up to 12

  • Standard Battery Capacity (mAh)

    4200

  • Removable

    No

  • Audio Playback Time (Hours)

    Up to 114

  • Talk Time (3G WCDMA) (Hours)

    Up to 28

Audio and Video:

  • Video Playing Format

    MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM

  • Video Playing Resolution

    FHD (1920 x 1080)@30fps

  • Audio Playing Format

    MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

Services and Applications:

  • S-Voice

    No

  • Mobile TV

    No