The essential, affordable, cloud-ready thin client.
HP t420 Thin Client
Do more with the HP t420 Thin Client, an affordable, reliable cloud computing solution that’s easy to deploy and use.More bang for your buck.
Get your choice of essential operating systems, support for VoIP, Microsoft Lync and Unified Communications tools, and value-added integrated software from HP that helps you deploy, manage, and optimize your new systems.Solid reliability.
Plan ahead with a reliable solid-state, fan-less design, Global Series availability, two-year lifecycle, and three-year limited warranty.
Place it where you need it.
Install throughout your business—the modern 0.88 liter form factor complements and fits into a range of compact work spaces, and the integrated VESA mount enables mounting on a flat surface, or directly behind an HP ProDisplay.
Make it yours.
Let HP customize your thin clients with your choice of branding, applications, GUI, hardware compatibility, and more.Note:
Specifications
System features
Operating system:
HP ThinPro 32
HP Smart Zero Core 32
Processors:
AMD Embedded G-Series GX-209JA SOC (1 GHz, 2 cores)
Environmental:
Low halogen
Browser supported:
Mozilla Firefox 32
Maximum memory:
2 GB DDR3L SDRAM
(Transfer rates up to 1066 MT/s )
Internal drive:
8 GB MLC flash memory
Graphics
Graphics:
Graphics integrated on processor
Communication features
Protocols:
Citrix Receiver
Microsoft RDP
VMware Horizon Client
HP TeemTalk Terminal Emulator
Free RDP
(Protocols are dependent on operating system installed)
Network interface:
Integrated Gigabit Ethernet
Expansion features:
Ports
Front:
2 USB 2.0
1 headset
Back:
2 USB 2.0
1 RJ-45
1 DVI-D
1 VGA
Power and operating requirements:
Energy efficiency:
ENERGY STAR® certified and EPEAT® Gold registered
Power :
45 W, worldwide auto-sensing, 100-240 VAC, 50-60 Hz, energy saving automatic power-down, surge tolerant external adapter
Media devices:
Audio:
3.5 mm stereo socket on front panel marked as a headset port. Supports OMTP and CTIA headsets.
Dimensions and weight:
Dimensions (W x D x H):
180 x 140 x 35 mm (7.08 x 5.51 x 1.37 in)
Weight:
0.74 kg (1.63 lb)