Robusk Mini 1TB USB 3.0 Metal Portable Shock-Resistant Hard Drive

Fantom Drives G-Force3 Robusk Mini is a tough 2.5" portable hard drive solution with SuperSpeed USB 3.0 that protects your digital data with an aluminum enclosure covered by a durable shock-resistant silicone cover. Fantom Drives Robusk Mini's aluminum and silicone design safeguards performance and data against impacts, accidental drops, and life in general. Uncompromising toughness in this pocket-sized drive will protect your data while you're on the go as never before. A fully bus-powered design keeps you free of power bricks and voltage converters while you travel with confidence knowing your files will arrive safely. Take it to your next corporate meeting or family reunion to share and save memories for a lifetime.

Manufacturer Part Number
FRM1000
EAN/UPC
0749656165786,749656165786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

  • Type : External Hard Drive
  • Form Factor : 2.5
  • Host Interface : USB 3.0/2.0
  • Capacities : 500GB, 1TB, 2TB
  • OS Support :
    • Apple Mac OS X 10.6 or later
    • Microsoft Windows XP, Vista, 7, 8 or later
    • Windows Server 2003, 2008
  • Package Contents : Fantom Drives Robusk Mini Hard Drive, USB 3.0 Cable, User Manual
  • Warranty : One-year limited
  • Product Dimensions : 5.39" x 3.48" x 0.78"
  • Product Weight : 0.5lb
  • Weight with Box : 0.9lb