G-Force Quad 6TB USB3.0/2.0/eSATA/FireWire800/400 Aluminum External Hard Drive

The Fantom Drives GForce Quad is the #1 choice for creative professionals who demand Maximum performance, reliability, and most connectivity options for maximal flexibility, handling multiple demanding professional tasks with equal aplomb. It can be daisy-chained via FireWire and is even bootable on just about every modern computer, Mac or PC alike.

The Fantom Drives GForce Quad features a sturdy, compact and versatile design, making it ideal for intensive professional use. The unique, fanless aluminum heat sink design for heat dissipation keeps it cool and quiet without noisy and failure prone fans.

Performance and Flexilibility
Fantom Drives GForce Quad includes virtually every modern interface, and is backwards compatible with USB 2.0 and represents the pinnacle of host connectivity allowing transfer rates up to 10 times the rate of USB 2.0.

Manufacturer Part Number
GF6000QU3
EAN/UPC
0749656165649,749656165649
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

  • Type: External Hard Drive
  • Power Supply: 110/220 V (Universal Power Supply)
  • Host Interface: eSATA / FireWire 800 (2) / FireWire 400 / USB 3.0
  • Available Capacity: 1TB, 2TB, 3TB, 4TB
  • OS Support :
    • Apple Mac OS X 10.5 or later
    • Microsoft Windows Vista, 7, 8
    • Windows Server 2003, 2008
  • Package Contents: GForce Quad External Hard Drive, FireWire 800 Cable, FireWire 400 Cable, eSATA cable, USB 3.0 Cable, Power Cord, Drive Stand, User Manual
  • Warranty Information: 1 Year Limited
  • Product Dimensions: 7¾"L x 1¾"W x 4¾"H
  • Product Weight: 2.5 lbs
  • Retail Box Dimensions: 10¾"L x 3⅜"W x 9"H
  • Weight with Box: 5 lbs