JetStream 28-Port Gigabit Stackable L2+ Managed Switch

TP-LINK’s T2700G-28TQ is an L2+ managed switch designed to build a highly accessible, scalable, and robust network. The switch is equipped with 24 Gigabit RJ-45 ports, 4 Combo Gigabit SFP and up to 4 10Gbps SFP slots, giving network administrator great network flexibility. It supports basic Layer3 features like static routing and RIP v1/v2 by default and can be upgraded to support abundant Layer 3 features such OSPF/ECMP/PIM/VRRP with the addition of a Layer3 license. What’s more, with physical stacking feature and optional redundant external power unit, T2700G-28TQ provides a robust network with efficient redundancy. T2700G-28TQ provides robust security to help secure your enterprise network.

TP-LINK’s T2700G-28TQ L2+ managed switch provides a reliable and cost-effective solution for enterprise, campus and ISP networks.

Manufacturer Part Number
T2700G-28TQ
EAN/UPC
6935364022204,0845973022204,845973022204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Standards and Protocols: IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE802.3z, IEEE 802.3ae, IEEE 802.3ad, IEEE 802.3x, IEEE 802.1d, IEEE 802.1s, IEEE 802.1w, IEEE 802.1q, IEEE 802.1x, IEEE 802.1p
Interface:

  • 24 10/100/1000Mbps RJ45 Ports(Auto Negotiation/Auto MDI/MDIX)
  • 4 combo gigabit SFP Slots
  • Up to 4 10G SFP+ Slots (2 fixed and 2 optional 10G SFP+ Slots)
  • 1 Console Port
Network Media:
  • 10BASE-T: UTP category 3, 4, 5 cable (maximum 100m)
  • 100BASE-TX/1000Base-T: UTP category 5, 5e or above cable (maximum 100m)
  • 100BASE-FX: MMF, SMF
  • 1000BASE-X: MMF, SMF
  • 10GBASE-LR
  • 10GBASE-SR
Fan Quantity: 4
Dimensions (W X D X H): 17.32*13*1.73 in.(440*330*44 mm)
Power Supply: 100~240VAC, 50/60Hz

PHYSICAL STACKING

Installable SFP+ Transceivers and Direct Attach Copper (DAC) Cables: TXM431-SR
TXM431-LR
TXC432-CU1M
TXC432-CU3M
Max Number of Stacking Ports Installable: 2 SFP+
No. of Units Per Stack: 8
Stacking Speed (Per Port): 20 Gbps (Full-Duplex)

PERFORMANCE

Switching Capacity: Up to 128Gbps for a standalone switch
Bandwidth/Backplane: Up to 320Gbps when 8 units in the stack
MAC Address Table: 32K
Packet Buffer Memory: 16 Mbits
Packet Forwarding Rate: Up to 95.2Mpps for a standalone switch
Jumbo Frame: 10240 Bytes
Number of IP Interfaces: 128
Number of Routes: 12K
Number of Static Routes: 256

SOFTWARE FEATURES

Basic L3 Features:
  • Wire-speed IP forwarding
  • Static Routing
  • RIP v1, v2
  • DHCP Server/Relay
Advanced L3 Features (License Required):
  • OSPF v2
  • ECMP
  • PIM-SM/PIM-DM/IGMP
  • ARP Proxy
  • VRRP
Quality of Service:
  • Support 802.1p CoS/DSCP priority
  • Support 8 priority queues
  • Queue scheduling: SP, WRR, SP+WRR
  • Port/Flow- based Rate Limiting
  • Voice VLAN
L2 Features:
  • IGMP Snooping V1/V2/V3
  • 802.3ad LACP (Up to 32 aggregation groups, containing 8 ports per group)
  • Spanning Tree STP/RSTP/MSTP
  • BPDU Filtering/Guard
  • TC/Root Protect
  • Loop back detection
  • 802.3x Flow Control
VLAN:
  • Supports up to 4K VLANs simultaneously (out of 4K VLAN IDs)
  • IEEE 802.1Q VLAN/MAC VLAN/Protocol VLAN/QinQ/Private VLAN/GVRP
  • Access Control List: L2~L4 package filtering based on source and destination MAC address, IP address, TCP/UDP ports, 802.1p, DSCP, protocol and VLAN ID
  • Time Range Based
Security:
  • IP-MAC-Port-VID Binding
  • IEEE 802.1X Port/MAC Based authentication, Radius,Guest VLAN
  • DoS Defence
  • Dynamic ARP inspection (DAI)
  • SSH v1/v2
  • SSL v2/v3/TLSv1
  • Port Security
  • Broadcast/Multicast/Unknown-unicast Storm Control
Management:
  • Web-based GUI and CLI management
  • SNMP v1/v2c/v3,compatible with public MIBs and TP-LINK private MIBs
  • RMON (1, 2, 3, 9 groups)
  • DHCP/BOOTP Client, DHCP Snooping, DHCP Option82
  • CPU Monitoring
  • Port Mirroring
  • Time Setting: SNTP
  • Integrated NDP/NTDP feature
  • Firmware Upgrade: TFTP & Web
  • System Diagnose: VCT
  • SYSLOG & Public MIBS
  • Dual Image

OTHERS

Certification: CE, FCC, RoHS
Package Contents: Switch; Power Cord; Quick Installation Guide; Resource CD; Rackmount Kit; Rubber Feet
System Requirements: Microsoft® Windows® 98SE, NT, 2000, XP, Vista™ or Windows 7/8, MAC® OS, NetWare®, UNIX® or Linux.
Environment:
Operating Temperature: 0℃~40℃ (32℉~104℉)
Storage Temperature: -40℃~70℃ (-40℉~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing