The Sonic is the latest in speaker styling and optimized sound characteristics, at a price that truly astounds for any need. Designed for use with computers and other audio sources.
Note:
Total Peak Power: 3 watts
Satellite Drivers: 2 X 2 in. high efficiency drivers
Satellite Dimensions: (H) 6.75 in. X (W) 2.8 in. X (D) 3 in.
Plug Type: Chrome, 3.5 mm plugs
Power Cable: 6 ft.
Speaker to Speaker Cable: 3 ft.
Input Cable: 4 ft.
On/Off: Yes
Volume: Yes
Headphone Output: Yes
Aux Input: Yes
Power Adapter: AC adapter included, UL/cUL approved