Enteroc N1820SAS 6Gb - Dual 10GB Ethernet and Dual 1GB Ethernet - 2U/12Bay Storage System
As the number of users and the amount of data grows, how to find a storage which can offer complete data protection, good performance, with reliability and high scalability is the key for all enterprises and companies. The N1820 6G SAS NAS based on latest proNAS 3.0 operating system. Except for basic NAS functions, it supports a variety of advanced storage management and application features such as VAAI, HA, Thin-Provisioning, etc, and it can be deployed easily in any IT environment since it supports multiple interfaces for different host server and clients.
For data protection, Entroc N1820 supports RAID level 0, 1, 5, 6, 10, 50 and 60 mode, and drives can be et hotspares, have automatically hot rebuilding and online capacity expansion within the enclosure. N1820 has a fully-featured backup solution including manual or scheduled backup for file, folder, and shares, and it can be backup and restore from multiple local or remote devices. And there are volume clone, snapshot, remote replication, and data copy for options, which are all designed to ensure and enhance your precious data.
Note:
Hardware Platform
24TB, 48TB and 72TB
Intel Quad Core Xeon 3.1G processor
Cache memory:4GB DDR3 ECC SDRAM up to 32GB
Three Gigabit Ethernet ports and Dual 10 Gigabit Ethernet ports
Up to Twelve 2.5″/3.5” hot-swappable 6Gb/s SAS/SATA hard drives
Real-time drive activity and status indicators
Environmental monitoring unit
Two(2) 460W 80plus hot- swappable power supplies with PFC
Spare PCI-E slot for H/W upgrade
RAID Controller Specifications
800MHz RAID-On-Chip storage processor
Support RAID level: RAID 0, 1, 5, 6, 10, 50 and 60
Support 512MB DDRII cache memory
Support drive hot spare and automatic hot rebuild
Allow online capacity expansion within the enclosure
Locally audible event notification alarm
Storage Management
Volume management (Support XFS, EXT3 and EXT4 file system)
Disk usage statistics
Hot spare drives
iSCSI Target manager: Support LUN Mapping/Initiator Filter /Thin Provisioning
FC Target manager: Support LUN Mapping/Thin Provisioning
VAAI support for iSCSI/FC/NFS
General
File Server Independent
Multiple language support
Support UPS management
Support LV encryption
System Management
Automatic IP address configuration
Web browser-based management
SNMP management and notification
Fail-free online firmware upgrade
Unicode support
Multi-node management GUI
System configuration backup/restore
Central management
Quick wizard
APP for Android/iOS monitoring
Networking
Supports NIC / Trunking / load balance / fail over / 802.3ad
DHCP Server / DHCP Client
WINS Server
Internet gateway
Protocols
TCP/IP, SMB/CIFS, NFS, SNMP, FTP/SFTP/FXP, HTTP, HTTPS, Telnet, SSH,AFP, WebDAV, Bonjour, TFTP
Client Operating Systems support
Microsoft® Windows® 98/ME/NT/2000/XP/2003/Vista/2008 /Win7/Window2012/Win 8
Unix / Linux
Mac OS
Authentication
Local user account/group
Microsoft NT Domain Controller (PDC)
Microsoft Active Directory Authentication (ADS)
Network Information Service (NIS)
Support OpenLDAP service
Support creating users by batch
User quota management
Share level security
File level security
User ID security for NFS
Recycle bin (Samba)
File access log, audit (Samba)
Write Once Read Many (WORM)
Block Storage
iSCSI Target Support
Fiber Target Support (optional)
Thin Provisioning support
VMware VAAI support
Virtualization
VMware/Citrix/Hyper-V
VMware VAAI for NFS support
Attached Storage
ISO Mount
USB/eSATA/iSCSI initiator
Data Backup / Restore
Volume Clone (EXT3/EXT4/XFS/NTFS/VMFS)
Symantec BackupExec Agent (by additional installation)
Scheduling multi-snapshot (Support iSCSI & FC snapshot)
Replication (Remote realtime data mirroring)
proNAS High-Availability (Three(3) nodes HA Cluster)(optional)
Scheduling Rsync Replication
Support NetVault backup client (by additional installation)
Support CA ARCserve (by additional installation)
Data copy (copy files to other share/attached storage)
Scheduling backup
Differential/incremental backup
iSCSI/FC Replication
Amazon S3 backup
backup/restore from attached storage (USB/eSATA/iSCSI/RDX)
Support CDP server (by additional installation)
Support Apple Time Machine
Environmental
Operating temp : 10°C~40°C(50°F~104°F)
Relative humidity : 10%~85% Non-condensing
Power requirements
AC 100V ~ 240V Full range
10A ~ 5A, 47~63Hz
Physical Dimension
88(H) x 482(W) x 620(D)mm