USB 3.1 Type C (USB-C) Male to MicroUSB Male Black 3 Feet Cable

This USB-C to Micro-B cable allows you to connect Micro devices to a USB-C device for improved speed and efficiency. Transfer data at 10Gbp which is twice as fast as USB2.0. Connect to smartphones and hard drives using this cable. Allows for increased speeds, charging, and power to mobile devices.

Manufacturer Part Number
SY-CAB20169
EAN/UPC
0810154018062,810154018062
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connect USB-C devices and peripherals
  • Reversible Type-C Connector
  • 10Gbps data transfer rate
  • 3A charging output