USB 3.1 10Gbps Reversible Type-C (USB-C) to Type-A Data & Charging Cable

The IOCrest SY-CAB20167 USB 3.0 Cable type-A to USB3,1 type-C connector for the latest devices with the new USB 3.1 type C port that is reversible, backwards compatible with USB 3.0 . The new USB 3.1 cable with all-new type-C connector provides faster charging and speedy data transferring packed inside a compact, reversible design. Designed with a smaller size (0.33 x 0.1 inches), type-C connector is similar to lightning cable but twice as powerful, and also fully reversible.

Manufacturer Part Number
SY-CAB20167
EAN/UPC
0810154013395,810154013395
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • New USB 3.1 standard, supports data speed of up to 10.5 Gbps
  • New type C connector is reversible, plug in both ways, and compacted
  • Backwards compatible with existing USB 3.0 and USB 2.0
  • Support charging and syncing mobile devices
  • Length: 3.25 Feet ( 1 Meter )
  • Charging at 5V 2A power and output of 1.5A current