N5810PRO NAS Server

Thecus today announced its new zero-crash 5-bay NAS, the N5810PRO. Embedded with an Intel® Celeron™ processor J1900 Quad Core 2.0 GHz SoC and Mini-UPS battery, the Thecus N5810PRO empowers users with lightning fast performance while providing impenetrable data integrity.

“In today’s ever-evolving digital environment, businesses require robust storage solutions that provide premium performance with piece of mind that their data will always be secure,” said Florence Shih, CEO of Thecus Technology. “The N5810PRO is designed to equip users with a comprehensive set of applications that will optimize their business environment while addressing the needs for performance and security.”

Powered by the Intel Celeron processor, 4 GB DDR3 RAM (expandable to 8GB), and equipped with 5 Gigabit LAN ports, the N5810PRO reaches blazing throughput speeds of up to 500 MB/s. The N5810PRO supports seven modes of link aggregation including fault tolerance for resilience and port-trunking modes for increased performance. Built to grow with your business, total storage can be expanded to 40TB, while support for VMware®, Citrix®, and Microsoft Hyper-V® allow for seamless integration into a businesses’ virtualization environment.

“The integration of the Intel Celeron processor J1900 Quad Core 2.0 GHz SoC with the Thecus N5810PRO enables users to simultaneously utilize the many features of the NAS while maintaining a high-performance environment,” said Bev Crair, Vice President, Data Center Group and General Manager, Storage Group, Intel Corporation. “The N5810PRO is another example of successful collaborative products from Intel and Thecus.”

In order to protect your data in the occurrence of a sudden power outage, the N5810PRO is outfitted with a lithium-ion mini-UPS, allowing the system to store unwritten data to the hard disks and safely shut down. The new 5-bay NAS also supports an array of backup features including Data Guard for local and remote backups, Data Burn, and Snapshot Backup using the Btrfs file system. Users can now enjoy enhanced storage functionality while simplifying storage management.

The N5810PRO runs on the intuitive, easy-to-use Thecus OS5 operating system. The re-tooled software includes VPN Server for secure remote access and Disk Clone and Wipe for convenient data management. Users will also be able to enjoy a comprehensive set of entertainment features facilitated by HDMI output and Kodi for multimedia playback and mobile access with the powerful Thecus mobile app, T-OnTheGo.

Manufacturer Part Number
N5810PRO
EAN/UPC
5055146646655
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. Hardware Platform
Item : Spec
Processor: Intel®CeleronJ1900 Quad-Core SoC
System Memory : 4 GB DDR3
LAN Interface: RJ-45x5 : 10/100/1000 BASE-TX Auto MDI/MDI-X
WOL supported (eth0)
USB Interface:
USB 3.0 host port (Front x1,Back x2)
USB 2.0 host port (Back x2)
LCM Module:
LCM display
4 buttons (ENTER, ESC, UP, DOWN)
HDMI Output: HDMI port (back x1)
Line Out : Supported
Disk Interface: 5 x SATA for internal
Power Supply: 130W Internal Power Supply
Thermal/Fan control: Thermal sensor on processor temperature
System FAN speed controlled by temperature
System Clock: Battery-backed up system clock
Power Management: Auto power on after shutdown due to power loss
Buzzer: Adjustable frequency alarm
Buttons: Power button
LCM button
Environment:
Temperature: 0°C to 40°C Operation
-40°C to 70°C Non-operation
Humidity: 0 ~ 80 % R.H. (Non-condensing)
Chassis: Tower Metal Chassis
Lithium-ion Battery: Built-in battery backup module (Mini-UPS)
Dimensions (HxWxD): 230 x 190 x 240 (mm)/ 9.06 x7.48 x 9.45 (in)
Weight: 5.46(Kgs)
Certificates : CE/FCC/C-Tick/VCCI/BSMI
RoHS
WEEE

2. Software Functions
RAID
RAID Modes : RAID 0, 1, 5, 6, 10 and JBOD
Auto-rebuild: Supported
Hot-swap: Supported
Hot Spare : Supported
Online RAID Migration : Supported
Online RAID Expansion : Supported
RAID Volume Encryption: AES256bit
Disk
Power Management: Available spin-down on idle setting
Bad Block Scanning: Supported
SMART Info: Supported
SMART Test: Supported
Disk Roaming: Supports volume-based roaming to other Thecus NAS.(OS5 64bit)
Network
Configuration : Fixed IP address, dynamic IP address
Transport Protocols : TCP/IP/AppleTalk
File Protocols : SMB/CIFS, HTTP/HTTPS, FTP, NFS v4, AFP
Link Aggregation: Load balance, Failover, 802.3ad, Balance-XOR, Balance-TLB, Balance-ALB, Broadcast
TCP/IP: IPV6 & IPV4
DDNS: Supported
SSH: Supported
UPnP: Supported
UPnP Port forwarding: Supported
Bonjour: Supported
VPN Server: Supported
vLan: Supported
System status
System Monitor: Monitoring CPU, memory, temperature, fan, network utilization and protocols access user count
Syslog Management: Send syslog to assigned location
Act as syslog server to receive log info from other systems
Data Access
Client OS Support : Windows XP and after
Windows Server 2003 and after
UNIX/Linux
Mac OS X
FTP : Built-in FTP server with bandwidth control
Secure FTP: Built-in secure FTP server with bandwidth control
TFTP: Users can download and upload files with TFTP programs
Download Manager: BT download (via Transmission module)
NZB download (via NZB module)
WebDAV/WebDAV SSL: Supported
Printer Server (IPP) : Supports USB printers
Supports a wide range of IPP printers
Client can manage print tasks  (list/delete) via web user interface
Data Backup
Client Incremental Data Backup: Acronis True Image (OEM version)
Client System Disaster Recovery: Acronis True Image (OEM version)
Data Burn: Create files to ISO image and burn to optical disc
Create files to ISO image
Read ISO image from optical disc and write to NAS
Mac OS X Time Machine: Supported
Data Guard: Remote Backup/Local Backup
Snapshot: Supported (Btrfs)
Block Level Access
iSCSI Target/Initiator: Supports Microsoft/Mac OS X/Linux initiators and Thecus NAS targets
iSCSI Thin Provisioning: Supported
iSCSI VAAI: Supported
MPIO(Five GbE Ports): Supported
MCS(Five GbE Ports): Supported
Clustering : Supported
SCSI3 Persistent Group Reservation : Supported
Power Management
Scheduled Power On/Off: Supported
Volume Management
Multiple RAID: Supported
Multiple File System Selectable : EXT3/EXT4/XFS/Btrfs
Multimedia Support
iTunes Server : Supports AAC, MP3 w/ID3 tag and WAV
Piczza!™ Photo Server (via module): Supports GIF, JPG (JPEG), BMP and PNG
Supports EXIF display
Supports slide shows
Media Server: Supports uPnP AV streaming protocol (via Module)
User Authentication
Local User : Supports built-in user accounts
Local Group : Supports built-in user groups
Windows ADS: Supported
LDAP: Supported
Access Guard: Supports Black & White list/IP Filter
Cloud Backup
DropBox: Supported (via module) 
ElephantDriver: Supported (via module) 
Amazon S3: Supported
File System
Type : Journaling File System  
Language Support : Unicode Support
Authorization (ACL): “Read”, “write”, or “deny” privileges to individual users or groups in folders and sub-folders
User Quota: Supported
Administration
User Interface: Web-based user interface supports English, Traditional Chinese, Simplified Chinese, Japanese, Korean, French, German, Italian, Spanish, Russian, Polish, Portuguese, Turkish and Czech.
Utility Program : Supports Windows 8/7/Vista/2003/XP/2000
Email Notifications: Sends system messages via email to the system administrator
Thecus ID/DDNS: Support One free DDNS registration (e.g. xxx.thecuslink.com)
SNMP Trap: System information trap out
Mobile Applications (iOS/Android)
T- Dashboard: Mobile monitoring and administration (via module)
T-OnTheGo™: Upload, download and stream multimedia
Data Security
Virus Scan: Supports McAfee® (via module)
Capacity Expansion
Stackable: Can extend for 5 additional iSCSI volumes from other Thecus NAS
Others
Recycle Bin: Supported
Web Disk: Supported (via module)
Web Server: Supported (via module)
ISO Mount: Supported
User / System Module: Supported
IP Cam Surveillance: Supports up to 5 IP cameras (via module)
Auto Module Installation: Thecus’ module server automatically provides the latest modules and updates through the user interface.
Local Display: X-Window via HDMI output