Hard Drive - 1.2 TB - SAS 6Gb/s

The Dell 1.2 TB hard drive offers an ideal data storage solution. This hard drive features a SAS interface and it offers a maximum rotational speed of 10,000 RPM.

Manufacturer Part Number
6DHKK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Hard drive - hot-swap

Capacity: 1.2 TB

Form Factor: 2.5"

Interface: SAS 6Gb/s

Spindle Speed: 10000 rpm

General

Device Type:Hard drive - hot-swap

Capacity: 1.2 TB

Form Factor: 2.5"

Interface: SAS 6Gb/s

Performance

Spindle Speed: 10000 rpm


Expansion & Connectivity

Interfaces: 1 x SAS 6Gb/s

Compatible Bays: 1 x hot-swap - 2.5"