Prepare for the panorama.
Note:
Display specifications
Display size (diagonal)
34"
Panel active area
749.9 x 333.7 mm
Aspect ratio
21:9
Native resolution
3440 x 1440
Resolutions supported
3440 x 1440
2560 x 1440
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1366 x 768
1280 x 1024
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch
0.232 mm
Brightness
350 cd/m² 1
Contrast ratio
3000:1 static
10000000:1 dynamic 1
View angle
178° horizontal
178° vertical
Response time
14 ms gray to gray (Without overdrive)
8 ms gray to gray (With overdrive) 1
Product color
Black bezel, silver stand and white in the back
Tilt and swivel angle
Tilt: -5 to +25°
Swivel: ±180°
Display features
Plug and Play
Anti-glare
Low Haze
User programmable
Language selection
On-screen controls
LED Backlights
Physical security
Security lock-ready (lock is sold separately)
Connectivity
Input connector
2 HDMI (One HDMI port is also an MHL input)
1 DisplayPort 1.2 (with HDCP support)
Ports
1 Audio in
Multimedia and Input Devices
Multimedia
Audio Input with integrated 6W per channel, L and R, DTS certified speakers
Dimensions and weight
Weight
9.83 kg
(With stand)
Product dimensions without stand (W x D x H)
95.08 x 9.39 x 37.41 cm
Product dimensions with stand (W x D x H)
95.08 x 19.72 x 47.71 cm
Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
150 W (maximum)
93 W (typical)
0.5 W (standby)
Operating temperature range
5 to 35°C
Operating humidity range
20 to 80% RH
Environmental
Mercury-free display backlights
Arsenic-free display glass
Low halogen 2
Certification and compliance
Certifications and compliances
UL/CSA
CE
KC
NOM
TUV-S
TUV-GS
ISC
VCCI
BSMI
EAC
C-Tick
FCC marking
CB
What's included
What's in the box
AC power cord
External power supply (150W)
DisplayPort cable
HDMI cable
OSD Remote Control
CD (includes user guide, warranty, drivers)
HP Display Assistant software
1 All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2 External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.