Slim Micro USB 3.0 Cable - Left-Angle Micro-USB - 2m (6ft)

This slim, sturdy USB 3.1 Gen 1 (5 Gbps) cable, better known as a USB 3.0 cable, lets you position Micro-USB devices on your desk without the cable getting in the way. It’s thinner and more flexible than standard cables, and features a left-angled Micro-USB connector that prevents awkward bends at the connection port.

Position USB 3.0 devices the way you want

Now you can arrange your desk according to what works best for you, without worrying about the cable bending awkwardly or straining too much to make a connection. This durable, lightweight cable is roughly half the thickness of a regular USB 3.0 cable, giving you the flexibility and freedom to place your devices as needed, with minimal clutter.

This versatile cable features a left-angled connector, which offers a more natural fit at the device connection point, preventing unnecessary strain and damage to the port.

Charge and sync your USB 3.0 mobile devices

Charge your USB 3.0 Micro B-equipped phones and tablets with full charging power, with no increase in charge time, even at a distance of 6 feet (2 meters) away from your charger.

The long cable overcomes distance restrictions and lets you stay connected even while you're taking notes in a boardroom, catching up on emails in a hotel room, or reading in a coffee shop.

Connect to your mobile devices with ease

The cable features a thin, yet sturdy connector molding, so you’ll be able to connect to your phone or tablet without removing its protective case. Plus, the cable’s left-angled Micro-USB connector lets you text, work or game on your mobile device even while it’s charging, without the cable getting in the way.

The USB3AU2MLS 2-meter is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB3AU2MLS
EAN/UPC
0065030861274,065030861274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 3.0 - 5 Gbit/s

Connector(s)
Connector A: 1 - USB 3.0 A (9 pin; SuperSpeed) Male
Connector B: 1 - USB 3.0 Micro-B (10 pin; SuperSpeed) Male

Physical Characteristics
Cable Length: 6.6 ft [2 m]
Color: Black
Connector Style: Straight to Left Angle
Product Length: 6.6 ft [2 m]
Product Weight: 2.1 oz [59 g]
Wire Gauge: 26/32 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.2 oz [62 g]

What's in the Box
Included in Package: 1 - 2m Left-Angle Slim Micro-USB 3.0 Cable