USB 3.1 USB-C to USB-B Cable - 1m (3ft)

Connect USB 3.1 or 3.0 USB-B devices to your USB-C host. Need to connect a new USB-C™ device to a USB-B device? This 1m USB-C to USB-B cable is the perfect solution. It's also compatible with Thunderbolt™ 3 ports.

Connect newer USB 3.1 peripherals

With a bandwidth of 10 Gbps, this USB 3.1 Gen 2 cable lets you connect your USB-B devices such as hard drive enclosures and docks to your laptop, at speeds like never before.  Now, you can spend less time transferring and backing up your data and more time focusing on your projects and presentations. USB 3.1 is twice the speed of USB 3.0 and 20x faster than USB 2.0.

Plus, the cable provides up to 3A for powering your devices, where supported.

Connect older USB 3.0 devices

You'll also be able to connect your older USB 3.0 peripheral devices to newer computers with data transfer speeds of up to 5 Gbps.

The USB31CB1M is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Manufacturer Part Number
USB31CB1M
EAN/UPC
0065030860765,065030860765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate USB 3.1 Gen 2 - 10 Gbit/s

Connector(s)
Connector A: 1 - USB 3.1 USB Type-C (24 pin; Gen 2; 10 Gbps) Male
Connector B: 1 - USB 3.1 USB Type B (9 pin; Gen 2; 10 Gbps) Male

Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black
Connector Style: Straight
Product Length: 3.3 ft [1 m]

Packaging Information
Shipping (Package) Weight 1.4 oz [39 g]

What's in the Box
Included in Package 1 - 1m USB 3.1 USB-C to USB-B Cable