6in USB C to A Adapter Cable M/F - USB 3.0 - USB-IF Certified

Connect your USB Type-C laptop to a USB legacy peripheral device, with this durable adapter. Have you purchased a new device that only came equipped with a USB Type-C™ or Thunderbolt™ 3 port, such as a laptop or tablet? Do you need to connect to older USB 3.0 or 2.0 devices?

This USB-C™ to USB-A adapter makes it easy to connect USB 3.0 and 2.0 devices to new USB-C devices. Simply plug the adapter into the USB Type-C port to turn it into a USB Type-A port, and you’re ready to connect your older devices. The adapter is compatible with USB 3.0 enabled computers, such as the Dell Latitude 11 5000 2-in-1, and more.

Provide superior connections with a USB-IF certified adapter

The adapter has undergone rigorous compliance testing and is certified by USB-IF (USB Implementers Forum) to meet all USB 3.0 specifications. This includes all environmental, electrical and mechanical standards, which ensures a reliable, high-quality connection for all of your USB-C devices.

The USB31CAADP is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Note: USB 3.0 is also known as USB 3.1 Gen 1 (5Gbps).

Manufacturer Part Number
USB31CAADP
EAN/UPC
0065030860789,065030860789
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Connector(s)
Connector A: 1 - USB 3.1 USB Type-C (24 pin; Gen 1; 5 Gbps) Male
Connector B: 1 - USB 3.0 A (9 pin; SuperSpeed) Female

Packaging Information
Shipping (Package) Weight: 1.4 oz [39 g]

What's in the Box
Included in Package: 1 - USB 3.1 USB-C to USB-A Adapter