1m 3 ft USB C to A Cable - USB 3.1 10Gbps - USB-IF Certified

Connect your USB Type-C devices to your laptop or desktop computer. This USB to USB-C™ cable lets you connect your USB 3.1, USB Type-C™ devices such as a portable drive, or mobile device to the USB Type-A port on your computer, or charger.

Charge and sync your USB Type-C mobile devices

This 1-meter cable lets you charge or sync your mobile devices with your laptop or desktop computer. You can move large files or transfer movies in seconds, at twice the speed of USB 3.0 and 20x faster than USB 2.0.

You can also use the cable to charge your devices from a USB-A wall charger, car charger or power bank -- perfect for people on the move, for providing simple, tidy connections.

Connect USB 3.1 peripherals

You’ll also be able to connect your USB 3.1 peripherals, such as hard drive enclosures and docks, to devices with a USB-A port. With a bandwidth of 10Gbps, this USB 3.1 Gen 2 cable lets you sync your USB Type-C devices in no time at all. You can spend less time transferring and backing up your data and more time focusing on your projects and presentations.

Provide superior connections with USB-IF certified cables

This USB-C cable has been certified with USB-IF (USB Implementers Forum) in order to meet all USB 3.1 specifications. This includes all environmental, electrical and mechanical standards set by USB compliance. This ensures a high-quality, reliable cable for all your USB-C devices.

The USB31AC1M is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Manufacturer Part Number
USB31AC1M
EAN/UPC
0065030860758,065030860758
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate USB 3.1 Gen 2 - 10 Gbit/s

Connector(s)
Connector A: 1 - USB 3.1 USB Type A ( 9 pin; Gen 2; 10 Gbps) Male
Connector B: 1 - USB 3.1 USB Type-C (24 pin; Gen 2; 10 Gbps) Male

Physical Characteristics
Cable Length: 1 m [3.3 ft]
Color: Black
Connector Style: Straight
Product Length: 1 m [3.3 ft]

Packaging Information
Shipping (Package) Weight 0.1 lb [0 kg]

What's in the Box
Included in Package 1 - 1m USB 3.1 USB-C to USB-A Cable