1m (3ft) USB-C to Micro-B Cable - M/M - USB 2.0 - USB Type-C to Micro-USB Cable

Charge and sync your USB 2.0 Micro-B devices from a USB-C host. Need to connect your Micro-USB 2.0 device to a newer USB Type-C™ laptop or desktop computer? This 1m USB Type-C to Micro-B cable is the perfect solution. It's also compatible with Thunderbolt™ 3 ports.

Charge and sync your older Micro-USB mobile devices, such as your tablet or phone, with newer computers at data transfer rates of up to 480 Mbps. 

The cable can also be used to backup data to an external Micro-USB 2.0 hard drive from your USB-C™ or Thunderbolt™ 3 computer.

The USB2CUB1M from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2CUB1M
EAN/UPC
0065030862752,065030862752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB 2.0 USB Type-C (24-pin) Male
Connector B: 1 - USB Micro-B (5 pin) Male

Physical Characteristics
Cable Length: 1 m [3.3 ft]
Color: Black
Connector Style: Straight
Product Length: 1 m [3.3 ft]

Packaging Information
Shipping (Package) Weight: 39 g [1.4 oz]

What's in the Box
Included in Package 1 - 1m USB 2.0 USB-C to Micro-B Cable