1m (3ft) USB-C to USB-B Cable - M/M - USB 2.0 - USB Type-C to USB Type-B Cable

Connect USB 2.0 USB-B devices to your USB-C host. Need to connect your USB-B device to a USB-C™ device? This 1m USB-C to USB-B cable is the perfect solution. It's also compatible with Thunderbolt™ 3 ports.

Connect your older USB 2.0 peripheral devices, such as your printer or external hard drive, to newer computers, with data transfer speeds of up to 480 Mbps.

The USB2CB1M from StarTech.com comes with a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2CB1M
EAN/UPC
0065030861793,065030861793
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB 2.0 USB Type-C (24-pin) Male
Connector B: 1 - USB B (4 pin) Male

Physical Characteristics
Cable Length: 1 m [3.3 ft]
Color: Black
Connector Style: Straight
Product Length: 1 m [3.3 ft]

Packaging Information
Shipping (Package) Weight: 39 g [1.4 oz]

What's in the Box
Included in Package: 1 - 1m USB 2.0 USB-C to USB-B Cable