1m (3ft) USB C to USB A Cable -M/M - USB 2.0 - USB Type C to USB Type A Cable

Connect your USB Type-C devices to your laptop or desktop computer. Need to connect your new USB-C™ mobile device to a computer with a traditional-style USB-A USB port? This 1m USB 2.0 USB-A to USB-C cable is the perfect solution. It's also compatible with Thunderbolt™ 3 ports.

Charge and sync your USB Type-C™ mobile devices

Connect your newer mobile devices that feature a USB-C connector, such as the Samsung Galaxy S8, S8+, Nexus™ 6P, and 5X phones to your computer, with data transfer speeds of 480 Mbps.

Connect with ease

The USB Type-C connector is smaller and easier to use than previous USB connectors. With a reversible design, you can plug it into your devices with either side facing up. Insert the cable the right way every time - no more frustration or port damage.

The USB2AC1M from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2AC1M
EAN/UPC
0065030861786,065030861786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB 2.0 USB Type-C (24-pin) Male

Physical Characteristics
Cable Length: 1 m [3.3 ft]
Color: Black
Connector Style: Straight
Product Length: 1 m [3.3 ft]
Wire Gauge: 20/28 AWG

Packaging Information
Shipping (Package) Weight: 39 g [1.4 oz]

What's in the Box
Included in Package: 1 - 1m USB 2.0 USB-C to USB-A Cable